loading
JIS METAL SURFACE HDBK - Metal Surface Treatment Handbook
January 1, 2020 - JSA
A description is not available for this item.
ASME RTP 1 - Reinforced Thermoset Plastic Corrosion-Resistant Equipment
December 31, 2019 - ASME

(a) This Standard applies to stationary vessels used for the storage, accumulation, or processing of corrosive or other substances at pressures not exceeding 15.0 psig (103 kPag) external and/or 15.0 psig (103 kPag) internal above any hydrostatic head. (b) In relation to the geometry of vessels,...

GM AIR_GAGE - Air Pressure Gages
September 1, 2010 - GMNA
A description is not available for this item.
API BUTTRESS THREAD JOINT - Buttress Thread Joint Strength
November 7, 1969 - API
A description is not available for this item.
DIN GUIDE TO SCREW THREAD - INTERNATIONAL GUIDE TO SCREW THREADS
DIN
A description is not available for this item.
MPIF POWDER SURFACE - POWDER SURFACE AREA AND POROSITY
MPIF
A description is not available for this item.
ASME B1.3M - Screw Thread Gaging Systems for Dimensional Acceptability - Inch and Metric Screw Threads (UN, UNR, UNJ, M, and MJ)
January 1, 1992 - ASME

The 1986 edition of this Standard was a combination of ANSI B1.3-1979 and ANSI B1.3M-1981. These earlier versions of this Standard were based upon the following instructions as defined by the B1 Committee at its meeting on October 7, 1976, which charged the B1.3 Subcommittee with the responsibility...

Advertisement