loading
GMKOREA EDS-T-5216 - SUPPRESSOR PLUG, IGNITION LEAD
October 27, 2008 - GMKOREA

PURPOSE The purpose of this specification is it, to define the suppressing effect (HF - damping) as well as the physical, electrical and endurance tests on suppressor plugs, ignition lead.

9985147 - Suppressor - Foam
July 1, 1974 - GMNA

1 Scope This specification is inactive with no replacement.

MIL-PRF-32167 - TRANSIENT VOLTAGE SURGE SUPPRESSOR (TVSS)
May 16, 2006 - NPFC

This performance specification covers the requirements for a transient voltage surge suppressor (TVSS) device used to provide protection from electrical system transients for electrical equipment installed aboard U.S. Navy vessels and land-based Navy electrical distribution systems.

Suppressor Cells and Their Factors
November 29, 2017 - CRC

It has only been a short time since the existence of suppressor cells was demonstrated, yet in this period of time a great deal of information has been compiled concerning their basic science and their functions or disordered functions in human disease. This volume is an tempt to clarify the...

A-A-50622 - SURGE SUPPRESSOR FOR SHIPBOARD PERSONAL COMPUTERS AND PERIPHERAL EQUIPMENTS
March 14, 1994 - NPFC

This Commercial Item Description covers cord-connected surge suppressors with or without individual switches for receptacles. These transient voltage surge suppressors (TVSS) are intended to limit the maximum amplitude of transient voltage surges on shipboard...

NFPA WCD SERIES - WOOD CONSTRUCTION DATA SERIES 1 THRU 6
NFPA/FORST
A description is not available for this item.
NFPA FOREST INDEX - NATIONAL FOREST PRODUCTS ASSOCIATION INDEX
NFPA/FORST
A description is not available for this item.
MIL-S-49036 - SUPPRESSOR, ELECTRICAL TRANSIENT
NPFC
A description is not available for this item.
NR AWS 37 - AWS New Pattern Electro Inductors & Suppressor Inductors, Standard & Extra Strength
March 1, 1982 - NR

This is a general specification for AWS electro inductors a]]d suppressor inductors. The requirements specific to each inductor are contained in the Appendices. This specification supersedes previous BRAWS specifications numbers 13, 26, 27, 28, 33 and 34.

NR TI 097 - Standard Strength AWS Suppressor Inductor (new level surface design)
January 1, 2009 - NR

To provided maintenance and installation staff with technical advice concerning the Vortok Standard Strength AWS Suppressor Inductor used on the 'Trent Valley Four Tracking Project' and other sites, as covered by 'Certificate of Acceptance PA05/02568'. Purpose Issue 3 of this Technical...

MIL-PRF-26873 - SUPPRESSOR, SURGE, FUEL TRANSFER TRAILER
NPFC
A description is not available for this item.
MIL-PRF-19500/552 - SEMICONDUCTOR DEVICE, DIODE, SILICON, TRANSIENT VOLTAGE SUPPRESSOR, TYPES 1N6469 THROUGH 1N6476, JAN, JANTX, AND JANTXV
July 5, 2018 - NPFC

This specification covers the performance requirements for 1,500-watt silicon, transient voltage suppressor diodes. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

MIL-PRF-19500/434 - SEMICONDUCTOR DEVICE, DIODE, SILICON, TRANSIENT VOLTAGE SUPPRESSOR, TYPES 1N5610 THROUGH 1N5613, JAN, JANTX, JANTXV, AND JANS
March 2, 2018 - NPFC

This specification covers the performance requirements for 1,500 watt, peak, pulse power, silicon, transient, voltage suppressor diodes. Four levels of product assurance are provided for each device as specified in MIL-PRF-19500.

MIL-PRF-19500/507 - SEMICONDUCTOR DEVICE, DIODE, SILICON, BIPOLAR TRANSIENT VOLTAGE SUPPRESSOR, TYPES 1N6036 THROUGH 1N6072 JAN, JANTX, AND JANTXV
September 14, 2017 - NPFC

This specification covers the performance requirements for 1500 watt, bi-directional, silicon, transient voltage suppressor diodes. Three levels of product assurance are provided for each device as specified in MIL-PRF-19500.

BS 9306 - Rules for the Preparation of Detail Specifications for Semiconductor Devices of Assessed Quality: Transient Suppressor Diodes
November 15, 1979 - BSI

Lists the ratings, characteristics, inspection requirements and supplementary information to be included as minimum mandatory requirements (in accordance with the general rules given in section 2 of BS 9300) in any detail specifications for transient suppressor diodes.

UL 1283 - Electromagnetic Interference Filters
May 17, 2017 - ULSE

1.1 These requirements cover electromagnetic interference (EMI) filters installed on, or connected to, 1,000 V or lower potential circuits, 50 - 60 Hz, or up to 1,500 Vdc, and installed in accordance with the National Electrical Code, NFPA 70. 1.2 These requirements cover filters used to...

MIL-PRF-19500/718 - SEMICONDUCTOR DEVICE, DIODE, SILICON, BIPOLAR TRANSIENT VOLTAGE SUPPRESSOR, TYPES 1N6950 THROUGH 1N6986, JAN, JANTX, JANTXV, AND JANS
March 22, 2019 - NPFC

This specification covers the performance requirements for 5,000 watt, peak, pulse power, silicon, transient, voltage suppressor diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device as specified in MIL-PRF-19500

MIL-PRF-19500/500 - SEMICONDUCTOR DEVICE, DIODE, SILICON, UNIPOLAR TRANSIENT VOLTAGE SUPPRESSOR, TYPES 1N5555 THROUGH 1N5558, 1N5907, 1N5629 THROUGH 1N5665, JAN, JANTX, AND JANTXV
September 15, 2017 - NPFC

This specification covers the performance requirements for 1,500 watt, silicon, transient voltage suppressor diodes. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

UL 1449 - Surge Protective Devices
January 8, 2021 - ULSE

1.1 These requirements cover enclosed and open-type Surge Protective Devices (SPDs) designed for repeated limiting of transient voltage surges as specified in the standard on 50 or 60 Hz power circuits not exceeding 1000 V and for PV applications up to 1500 V dc and designated as...

Advertisement