loading
A-A-3120 - PAINT: FOR SWIMMING POOLS
January 30, 2009 - NPFC

This commercial item description describes interior-exterior paints for use on water immersed concrete and plaster. They are designed primarily as swimming pools paints. When thinned in accordance with the manufacturer's instructions, the paint is self-priming.

DIN EN 16713-3 - Domestic swimming pools - Water systems - Part 3: Water treatment - Requirements
August 1, 2016 - DIN

This European Standard specifies requirements and test methods for equipment and means of pool water treatment utilized in domestic swimming pools. This standard applies for swimming pools as defined in EN 16582-1 and will be read in conjunction with it. This standard does not apply...

DS/EN 16713-3 - Domestic swimming pools - Water systems - Part 3: Water treatment - Requirements
February 18, 2016 - DS

This European Standard specifies requirements and test methods for equipment and means of pool water treatment utilized in domestic swimming pools. This standard applies for swimming pools as defined in EN 16582-1 and will be read in conjunction with it. This standard does not apply...

SP 31-113 - Swimming pools
January 1, 2004 - KODEKS
A description is not available for this item.
JIS S 7301 - SWIMMING GOGGLES
JSA
A description is not available for this item.
Swimming Pools: Design and Construction
February 3, 2000 - CRC

The fourth edition of this classic book provides a comprehensive treatise on the design and construction of swimming pools, both public and private. Significantly revised, it covers planning, materials, design, construction and finishing, water circulation and treatment, energy conservation,...

UL 1241 - Junction Boxes for Swimming Pool Luminaires
June 11, 2003 - ULSE

Junction Boxes for Swimming Pool Luminaires UL 1241 1.1 These requirements cover junction boxes for use with swimming pool luminaires intended for installation and use in accordance with the National Electrical Code, NFPA 70.

UL 1081 - Swimming Pool Pumps, Filters, and Chlorinators
August 9, 2016 - ULSE

1.1 These requirements apply to electric motor-operated water pumps of the nonsubmersible type, pump-filter combinations, and chlorinators for use with swimming pools, hot tubs, and spas, to be used in accordance with the National Electrical Code, NFPA 70. The pump is secured directly to the...

Corrosion of metals in swimming pool buildings
December 1, 1989 - BRE

Swimming pool ceilings may be in danger of collapse due to deterioration in stainless steels used in the wire hangers of ceiling suspension systems. This report provides guidance for inspection and remedial measures, and recommendations for materials more suitable than the austenitic...

DIN EN 15074 - Chemicals used for treatment of swimming pool water - Ozone
February 1, 2015 - DIN

This European Standard is applicable to ozone used for treatment of water for swimming pools. It describes the composition of ozone. It gives information on its use in swimming pool water treatment. It also determines the rules relating to safe handling and use (see Annex B).

DIN EN 15363 - Chemicals used for treatment of swimming pool water - Chlorine
August 1, 2014 - DIN

This European Standard is applicable to chlorine used for the treatment of swimming pool water. It describes the characteristics of chlorine and specifies the requirements and the corresponding test methods for chlorine. It provides information on its use in swimming pool water...

DIN EN 15514 - Chemicals used for treatment of swimming pool water - Hydrochloric acid
August 1, 2014 - DIN

This European Standard is applicable to hydrochloric acid used for the treatment of swimming pool water. It describes the characteristics of hydrochloric acid and specifies the requirements and the corresponding test methods for hydrochloric acid. It gives information on its use in...

DS/EN 15514 - Chemicals used for treatment of swimming pool water - Hydrochloric acid
June 25, 2014 - DS

This European Standard is applicable to hydrochloric acid used for the treatment of swimming pool water. It describes the characteristics of hydrochloric acid and specifies the requirements and the corresponding test methods for hydrochloric acid. It gives information on its use in...

DS/EN 15363 - Chemicals used for treatment of swimming pool water - Chlorine
June 25, 2014 - DS

This European Standard is applicable to chlorine used for the treatment of swimming pool water. It describes the characteristics of chlorine and specifies the requirements and the corresponding test methods for chlorine. It provides information on its use in swimming pool water...

DIN EN 15513 - Chemicals used for treatment of swimming pool water - Carbon dioxide
June 1, 2014 - DIN

This European Standard is applicable to carbon dioxide used for treatment of swimming pool water. It describes the characteristics of carbon dioxide and specifies the requirements and the corresponding test methods for carbon dioxide. It gives information on its use in swimming pool...

DS/EN 15513 - Chemicals used for treatment of swimming pool water - Carbon dioxide
April 1, 2014 - DS

This European Standard is applicable to carbon dioxide used for treatment of swimming pool water. It describes the characteristics of carbon dioxide and specifies the requirements and the corresponding test methods for carbon dioxide. It gives information on its use in swimming pool...

DIN EN 16381 - Chemicals used for treatment of swimming pool water - Sodium peroxodisulfate
March 1, 2014 - DIN

This European Standard is applicable to sodium peroxodisulfate used for treatment of water for swimming pools. It describes the characteristics of sodium peroxodisulfate and specifies the requirements and the corresponding test methods for sodium peroxodisulfate. It gives information on its...

DIN EN 16380 - Chemicals used for treatment of swimming pool water - Potassium peroxomonosulfate
March 1, 2014 - DIN

This European Standard is applicable to potassium peroxomonosulfate used for treatment of water for swimming pools. It describes the characteristics of potassium peroxomonosulfate and specifies the requirements and the corresponding test methods for potassium peroxomonosulfate. It gives...

DS/EN 16380 - Chemicals used for treatment of swimming pool water - Potassium peroxomonosulfate
January 8, 2014 - DS

This European Standard is applicable to potassium peroxomonosulfate used for treatment of water for swimming pools. It describes the characteristics of potassium peroxomonosulfate and specifies the requirements and the corresponding test methods for potassium peroxomonosulfate. It gives...

DS/EN 16381 - Chemicals used for treatment of swimming pool water - Sodium peroxodisulfate
January 8, 2014 - DS

This European Standard is applicable to sodium peroxodisulfate used for treatment of water for swimming pools. It describes the characteristics of sodium peroxodisulfate and specifies the requirements and the corresponding test methods for sodium peroxodisulfate. It gives information on its...

Advertisement