loading
ANSI C68.2 - TECHNIQUES FOR SWITCHING IMPULSE TESTING
ANSI
A description is not available for this item.
Power-Switching Converters
December 20, 2010 - CRC

Significantly expanded and updated with extensive revisions, new material, and a new chapter on emerging applications of switching converters, Power-Switching Converters, Third Edition offers the same trusted, accessible, and comprehensive information as its bestselling predecessors....

NEMA SG 6 - Power Switching Equipment
January 1, 2000 - NEMA

The Outdoor High-Voltage Switches (8-SG-VI) voting classification includes the following: a. Power switching equipment rated above 1000 volts AC and 3200 volts DC b. Grounding switches c. Group-operated multipole horn-gap and disconnecting switches d. Hook-operated...

ATIS 1000002 - Number Portability Switching Systems
October 1, 2004 - ATIS

SCOPE AND OVERVIEW This technical requirements document defines the switch requirements for Number Portability (NP) between wireline networks, using the Location Routing Number (LRN) Method. The terms Number Portability (NP) and Local Number Portability (LNP) are used interchangeably within...

ITU-T G.8032 - Ethernet ring protection switching
March 1, 2020 - ITU-T

This Recommendation defines the automatic protection switching (APS) protocol and protection switching mechanisms for Ethernet layer network (ETH) ring topologies. The protection protocol defined in this Recommendation enables protected point-to-point, point-to-multipoint and...

ITU-T Y.1344 - Ethernet ring protection switching
March 1, 2020 - ITU-T

This Recommendation defines the automatic protection switching (APS) protocol and protection switching mechanisms for Ethernet layer network (ETH) ring topologies. The protection protocol defined in this Recommendation enables protected point-to-point, point-to-multipoint and...

DSCC-DWG-99002 - Transformer, Switching
March 26, 2021 - DOD
A description is not available for this item.
J564_199003 - HEADLAMP BEAM SWITCHING
March 16, 1990 - SAE International

This SAE Standard defines the test conditions, procedures and performance specification for 6, 12, and 24 V manually actuated headlamp beam control switches.

MIL-PRF-27/366 - TRANSFORMER, SWITCHING
July 4, 2018 - NPFC
A description is not available for this item.
IETF RFC 3031 - Multiprotocol Label Switching Architecture
January 1, 2001 - IETF

This document specifies the architecture for Multiprotocol Label Switching (MPLS).

CSA C22.2 NO 229 - Switching and Metering Centres
January 1, 2017 - CSA

This Standard applies to switching and metering centres (hereafter may be referred to for convenience as metering centres or centres) rated 600 V and less, intended to be used in accordance with the Rules of the Canadian Electrical Code, Part I, in nonhazardous locations, to provide...

J565_201002 - Semiautomatic Headlamp Beam Switching Devices
February 18, 2010 - SAE International

This SAE Standard provides test procedures, performance requirements, and guidelines for semiautomatic headlamp beam switching devices.

ITU-T G.808.2 - Generic protection switching – Ring protection
August 1, 2019 - ITU-T

This Recommendation describes the generic aspects of ring protection switching. It covers synchronous digital hierarchy (SDH), optical transport network (OTN), and multi-protocol label switching - transport profile (MPLS-TP) based protection schemes. Ethernet ring protection scheme is...

Switching to Angular
October 31, 2017 - PACKT

Switching to Angular, Third Edition is the go-to book to align and get started with the Angular JavaScript framework. Angular contributor and international speaker Minko Gechev will help you square up and start building Angular apps and provide you an insight to the Google's vision for the...

NG TS 3.15.02 - Technical Specifications (NGTS) - Ferroresonance Switching
October 1, 1997 - NG

This Specification describes the functional and performance requirements for ferroresonance suppression switching, detection, annunciation and DAR lockout. The general requirements relating to automatic switching are detailed in NGTS 2.15.

UL 498B - Receptacles with Integral Switching Means
August 19, 2022 - ULSE

1.1 These requirements cover a receptacle with integral switching means rated 600 V or less, used in ordinary locations and intended for connection to a branch circuit in accordance with the National Electrical Code, NFPA 70. A receptacle with integral switching means that is intended...

ANSI/INCITS 511 - Information Technology – Fibre Channel – Switch Fabric - 6 (FC-SW-6)
July 7, 2016 - ANSI

This American National Standard for FC-SW-6 describes the operation and interaction of Fibre Channel Switches. This standard includes: a) E_Port operation and Fabric Configuration; b) path selection (FSPF); c) Bridge port (B_Port) operation; d) distributed Server interaction and...

EIA-407 - Testing Procedures for Relays for Electrical and Electronic Equipment
January 1, 1978 - ECIA

This standard provides procedures for inspecting and testing electromagnetic relays for the applicable mechanical, electrical, and environmental requirements of individual relay specifications. The standard is intended for relays that perform general switching functions...

ANSI X4.10 - MINIMUM REQUIREMENTS FOR REMOTE DICTATION THROUGH AN INTERCOMMUNICATION SWITCHING SYSTEM
October 29, 1975 - ANSI
A description is not available for this item.
ANSI/INCITS 461 - Information Technology – Fibre Channel – Switch Fabric - 5 (FC-SW-5)
May 13, 2010 - ANSI

This American National Standard for FC-SW-5 describes the operation and interaction of Fibre Channel Switches. This standard includes: a) E_Port Operation and Fabric Configuration; b) Path selection (FSPF); c) Bridge Port (B_Port) Operation; d) Distributed server interaction and...

Advertisement