loading
BS 3456-202.7 - Specification for Safety of Household and Similar Electrical Appliances - Part 202: Particular Requirements - Section 202.7: Washing Machines
January 31, 1991 - BSI

Requirements for washing machines intended for washing textile material, with or without means for water heating, water extraction or drying.

JIS L 1930 - Textiles - Domestic washing and drying procedures for textile testing
October 20, 2014 - JSA

This Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying procedures....

DSF/ISO/DIS 6330 - Textiles -- Domestic washing and drying procedures for textile testing
DS

1.1 This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying procedures....

DS/EN ISO 15702 - Leather - Tests for colour fastness - Colour fastness to machine washing
December 7, 1999 - DS

This Standard specifies a method for determining the resistance of leather to washing in a washing machine under specified conditions. The method is suitable for assessing the change in colour of the leather, the staining of an adjacent textile fabric and any change in...

ISO 6330 - Textiles — Domestic washing and drying procedures for textile testing
April 15, 2012 - ISO

This International Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying...

BS 3456-3.2 - Specification for safety of household and similar electrical appliances. Complete particular specifications. Washing machines
June 29, 1979 - BSI

Safety requirements for electric washing machines for textile materials, with or without means for water heating, water extraction or drying.

BS 3456-102.7 - Specification for Safety of Household Electrical Appliances Part 102: Particular Requirements Section 102.7: Washing Machines
February 29, 1988 - BSI

Machines intended for washing textile material, with or without means for water heating, water extraction or drying.

DSF/PREN IEC 60335-2-7 - Household and similar electrical appliances – Safety – Part 2-27: Particular requirements for washing machine
DS

This European Standard deals with the safety of electric washing machines for household and similar use, that are intended for washing clothes and textiles, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

DIN EN ISO 6330 - Textiles - Domestic washing and drying procedures for textile testing (ISO 6330:2012)
February 1, 2013 - DIN

This International Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying...

DSF/PREN ISO 6330 - Textiles – Domestic washing and drying procedures for textile testing (ISO/DIS 6330:2020)
DS

1.1 This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying procedures....

CEI EN 60456 - Clothes washing machines for household use - Methods for measuring the performance
December 1, 2016 - CEI

This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals with appliances for water extraction by centrifugal force (spin extractors)...

IEC 60456 - Clothes washing machines for household use – Methods for measuring the performance
February 1, 2010 - IEC

This International Standard specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals with appliances for water extraction by centrifugal force (spin extractors)...

DS/CLC/TS 50640 - Clothes washing machines for commercial use – Methods for measuring the performance
May 8, 2015 - DS

This Technical Specification specifies methods for measuring the performance of clothes washing machines for commercial use utilizing cold and/or hot water supply and without heating or with heating devices for electricity, steam or gas. It also deals with appliances for both...

IEC PAS 63125 - Clothes washing machines for commercial use – Methods for measuring the performance
June 1, 2017 - IEC

This PAS specifies methods for measuring the performance of clothes washing machines for commercial use utilizing cold and/or hot water supplies and without heating or with heating devices for electricity, steam or gas. It also deals with appliances for both washing and drying...

CEI EN 50640 - Household and similar electric nappliances - Method for measuring the performance of clothes washing machines intended for commercial use
November 1, 2018 - CEI

This European Standard deals with the performance of clothes washing machines intended to be used by trained users e.g. in hotels, hospitals, factories, in light industry and on farms. It also covers washing machines declared for commercial use in public areas and...

DS/EN 50640 - Household and similar electric appliances – Methods for measuring the performance of clothes washing machines intended for commercial use
July 23, 2018 - DS

This European Standard deals with the performance of clothes washing machines intended to be used by trained users e.g. in hotels, hospitals, factories, in light industry and on farms. It also covers washing machines declared for commercial use in public areas and...

DSF/FPREN 50640 - Household and similar electric appliances – Methods for measuring the performance of clothes washing machines intended for commercial use
DS

This European standard deals with the performance of clothes washing machines intended to be used by trained users e.g. in hotels, hospitals, factories, in light industry and on farms. It also covers washing machines declared for commercial use in public areas and...

Advertisement