000440-000000-000000
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules of the Canadian Electrical Code, Part I, CSA C22.1, in Canada, Standard for Electrical...
This document provides a method/procedure for specifying the properties of vulcanized elastomeric materials (natural rubber or synthetic rubbers, alone or in combination) that are intended for, but not limited to, use in rubber products for automotive applications. This document covers materials...
This specification covers the requirements for a flexible, thermoset, conductive primer for use over plastics. The primer shall provide a smooth, adhesion promoting, conductive surface for electrostatic application of subsequent coatings. The primer must be sandable, have the ability to fill...
The scope of this Thermoset FRP Duct Construction Manual (hereinafter referred to as "FRP DCS") includes the determination of the necessary construction details for the fabrication and installation of thermoset FRP duct within the following general categories, and as further detailed...
This information report addresses the storage, handling, and installation of elastomer seals in broad terms. Information regarding specific elastomers and seal geometries should be obtained from the seal supplier. The elastomer seals addressed in this document are molded preforms fabricated from...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A(DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A (DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A (DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...
These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A (DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. These criteria are generic and are intended to provide definitions and a standard description of epoxy...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A (DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...
1.1 These criteria cover thermoset plastics based on diglycidyl ethers of bisphenol A (DGEBPA) and appropriate curing agents or catalysts as opposed to thermoplastics based on epoxy structures. 1.2 These criteria are generic and are intended to provide definitions and a standard description...