- Trained on our vast library of engineering resources.
loading
DIN 40431-1 - Steel Conduit Thread; Thread Gauges, "Go" and "Not go" Thread Ring Gauges
November 1, 1970 - DIN
A description is not available for this item.
FORD W-GT4 - GO THREAD RING GAUGE SOLID TYPE RANGE FROM M2.5-UP TO-M100
December 1, 1999 - FORD
A description is not available for this item.
DIN 40401-1 - Gauges for edinson thread for d-type fuses "go" ring gauges
December 1, 1981 - DIN
A description is not available for this item.
BS 919 P4 - Screw Gauge Limits and Tolerances Part 4: Limits of Size for Gauges for Screw Threads of Unified Form, Diameters Quarter of an Inch and Larger
April 3, 1964 - BSI

Gauges, setting plugs and check plugs for standard Unified Coarse (UNC), Fine (UNF) and Unified Extra Fine (UNEF) threads (BS 1580:Parts 1 and 2). Go and not go screw plug, solid screw ring, adjustable screw ring, and adjustable screw caliper gauges; double length...

ITU-T G.8032 - Ethernet ring protection switching
March 1, 2020 - ITU-T

This Recommendation defines the automatic protection switching (APS) protocol and protection switching mechanisms for Ethernet layer network (ETH) ring topologies. The protection protocol defined in this Recommendation enables protected point-to-point, point-to-multipoint and...

ITU-T Y.1344 - Ethernet ring protection switching
March 1, 2020 - ITU-T

This Recommendation defines the automatic protection switching (APS) protocol and protection switching mechanisms for Ethernet layer network (ETH) ring topologies. The protection protocol defined in this Recommendation enables protected point-to-point, point-to-multipoint and multipointto-...

NAVISTAR CEMS D-15 P2 - "O" Ring Materials
December 1, 2001 - NAVISTAR

1.0 SCOPE This specification is in two parts: Part I -General Elastomeric Materials Part II -"O" Ring Materials This part of the specification covers the material requirements of elastomeric materials for "O" rings, rectangular section rings and similar seals or gaskets, used...

ITU-T G.873.2 - ODUk shared ring protection
August 1, 2015 - ITU-T

This Recommendation describes the automatic protection switching (APS) protocol to support optical channel data unit k (ODUk) shared ring protection (SRP) in the optical transport network (OTN). Shared ring protection provides two types of switching: SRP-1 with 1 ODU per lambda, and...

MIL-F-28909 - FILTER, COFFEE, AND RING
February 21, 1975 - NPFC

This specification covers the requirements for one type and size leacher bag and ring used for coffee brewing.

MIL-M-13529 - MOUNTS, GUNS: RING TYPE REVOLVING
January 3, 2019 - NPFC

This specification covers revolving ring (revolving ring on fixed ring) machine gun mounts used on military trucks and combat vehicles (see 6.1).

MS 9014 - RING-RETAINING, INTERNAL, STEEL
June 13, 1960 - NPFC

THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE ENGINE AND PROPELLER UTILITY PARTS COMMITTEE OF THE SAE NOTICE: When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurements operation, the United States...

ITU-T G.808.2 - Generic protection switching – Ring protection
August 1, 2019 - ITU-T

This Recommendation describes the generic aspects of ring protection switching. It covers synchronous digital hierarchy (SDH), optical transport network (OTN), and multi-protocol label switching - transport profile (MPLS-TP) based protection schemes. Ethernet ring protection scheme is...

DIN 7603 - Ring seals and gaskets
May 1, 2001 - DIN

This standard specifies dimensions and materials for ring seals and flat or filled gaskets designed for use with compression couplings (e.g. as specified in DIN 3850 or DIN 7601) or pipe plugs (as specified in DIN 908).

A-A-54554 - SAW, FINGER RING
January 17, 1992 - NPFC

The General Services Administration has authorized the use of this Commercial Item Description as a replacement for Military Specification MIL-S-36635 which is cancelled. This Commercial Item Description covers a manually operable saw suitable for cutting metal finger rings.

AS4973A - RING, WELD
April 21, 2015 - SAE International
A description is not available for this item.
NAS1930 - RING, RETAINING
September 19, 2014 - AIA/NAS
A description is not available for this item.
Advertisement