This Standard specified butt-welding pipefittings made of stainless steel used for light gauge stainless steeltubes for ordinary piping specified in JIS G 3448. Further, pipefittings of special shape are specified in Annex A and the shapes and...
This European standard specifies requirements for threaded fittings of nominal sizes from DN 6 to DN 150 inclusive, made out of welded or seamless steeltubes, forging and rolled bars. It is applicable to those threaded steelpipefittings that are used in...
This standard covers the double flare of the steelpipe for automobile tubing (herein after referred to as tubing), and tubefittings that are connected to and used with the tubing.
PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) specifies the procedure for Gas Tungsten Arc Welding (GTAW) of ASME P-No. 31 copper tube, pipe, fittings, plate, bar, rod, shapes, and forgings (UNS Numbers C10200, C10400, C10500, C10700, C11000, C12000, C12200,...
This SAE Standard covers complete general and dimensional specifications for 37 degree flared and flareless types of hydraulic tubefittings and O-ring plugs. Also included are pipefittings and adapter unions for use in conjunction with these tubefittings...
This standard covers the material and processing requirements for high pressure pipes and tubes used for gasoline fuel delivery. Material Description. The material is a stainless steeltube manufactured by either seamless drawing or welded plus drawing. The drawing process must...
This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tubefittings and the O-ring bosses and related components with which they assemble. Also included are pipefittings for use in conjunction with these...
This SAE Standard covers complete general and dimensional specifications for the various types of tubefittings intended for general application in the automotive, appliance, and allied fields. See SAE J1131 for the performance requirements of reusable (push to connect)...
This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tubefittings and the O-ring bosses and related components with which they assemble. These fittings are intended for general application in hydraulic systems...
Abstract: Featuring standards for steelpipe that requires high-temperature service, ordinary use, and other special applications, included are specifications on steeltubes for boiler and superheater tubes, general service tubes, still tubes in...
This standard covers complete general and dimensional specifications for the various types of tubefittings intended for general application in the automotive, appliance, and allied fields. Flare type fittings shall be as specified in Figs. 1 - 4 and Tables 1 - 3 . NOTE: For...
This standard covers complete general and dimensional specifications for the various types of tubefittings intended for general application in the automotive, appliance, and allied fields. Flare type fittings snail De as specified in Figs. 1 - 4 and Tables 1 - 3 . NOTE: For...
This standard covers complete general and dimensional specifications for the various types of tubefittings intended for general application in the automotive, appliance, and allied fields. Flare type fittings shall be as specified in Figs. 1 - 4 and Tables 1 - 3 . NOTE: For...
3.1 Expanded welded socket joints may be used with the following pipe and tube: 3.1.1 Seamless Copper Tube-2.375-in. (60-mm) outside diameter through 6.625-in. (170-mm) outside diameter. 3.1.2 Seamless Copper-Nickel Tube-2.375-in. (60-mm) outside diameter through 6...
This Standard specifies the measurement method for the spontaneous potential and the corrosion generation potential of stainless steeltubefittings of 60.5 mm or under in outside diameter. It describes mainly the mechanical fittings; however, it is also applicable to...
3.1 Expanded welded socket joints may be used with the following pipe and tube: 3.1.1 Seamless Copper Tube-2.375-in. (60-mm) outside diameter through 6.625-in. (170-mm) outside diameter. 3.1.2 Seamless Copper-Nickel Tube-2.375-in. (60-mm) outside diameter through 6...