loading
MS 33695 - CONTACTS, VIDEO COAXIAL CONNECTOR
NPFC
A description is not available for this item.
IHS VIDEO STANDARDS - VIDEO STANDARDS COLLECTION
IHS
A description is not available for this item.
BS EN 61041-5 - Methods of Measurement Non-Broadcast Video Tape Recorders Part 5: High-Band Video Tape Recorders, Including Those Equipped with Y/C Video Connectors (NTSC/PAL)
April 15, 1998 - BSI

Specifies measurement methods for characteristics of recorded and reproduced audio and video signals when these are to be checked and measured.

CEI EN 61041-5 - Non-broadcast video tape recorders - Methods of measurement - Part 5: High-band video tape recorders, including those equipped with Y/C video connectors (NTSC/PAL)
November 1, 1998 - CEI

La presente Norma specifica i requisiti generali relativi ai metodi di misura per i videoregistratori a nastro a banda, includendo quelli muniti di connettori video Y/C (NTSC/PAL). La presente EN viene pubblicata dal CEI nella sola lingua originale inglese, a causa della limitata...

IEC 60933-5 - Audio, video and audiovisual systems - Interconnections and matching values - Part 5: Y/C connector for video systems - Electrical matching values and description of the connector
December 1, 1992 - IEC

This International Standard applies to the transfer of video signals between two pieces of equipment in an NTSC, PAL or SECAM high-resolution colour video system, in the form of a Y-signal, consisting of luminance + blanking + sync, and a C-signal, the same as the modulated...

J3008_202307 - Sealed Trailer Tow Connector
July 19, 2023 - SAE International

This SAE Standard provides the auxiliary requirements for automotive or RV, additional 12 position, sealed Trailer Tow Connector Plug and Receptacle. The information included within this specification is intended to cover the test methods, design, and performance requirements of optional...

CEI EN 60933-5 - Audio, video and audiovisual systems - Interconnections and matching values - Part 5: Y/C connector for video systems Electrical matching values and description of the connector
July 1, 1998 - CEI

La presente Norma si applica al trasferimento dei segnali video tra due apparecchi in un sistema video a colori ad alta risoluzione NTSC, PAL o SECAM, sotto forma di segnale Y, composto da luminanza + cancellazione + sincronizzazione, e di un segnale C, identico al segnale di...

BS EN 60933-4 - Audio, Video and Audiovisual Systems - Interconnections and Matching Values Part 4: Connector and Cordset for Domestic Digital Bus (D2B)
November 15, 1994 - BSI

Defines the application of a connector and cordset for transmitting domestic digital bus (D2B) control data signals independently from other audio and video signals.

IEC 61076-3-112 - Connectors for electronic equipment – Part 3-112: Rectangular connectors – Detail specification for rectangular connectors with four contacts for high performance serial bus for consumer audio/video equipment
April 1, 2006 - IEC

These connectors are designed based on IEEE standard 1394a-2000 and applicable for high performance serial bus used for consumer audio/video equipment. These connectors consist of fixed and free connectors having four contacts.

DS/EN 61076-3-112 - Connectors for electronic equipment - Part 3-112: Rectangular connectors - Detail specification for rectangular connectors with four contacts for high performance serial bus for consumer audio/video equipment
August 2, 2006 - DS

These conncectors are designed based on IEEE standard 1394a-2000 and applicable for high performance serial bus used for consumer audio/video equipment. These connectors consist of fixed and free connectors having four contacts.

BS 5817-3 - Audio-Visual, Video and Television Equipment and Systems Part 3: Connectors for the Interconnection of Equipment in Audio- Visual Systems
August 31, 1989 - BSI

Types of connector for the interconnection of equipment in audio, video and audiovisual systems and the required contact arrangements and designations to ensure compatability and satisfactory operation.

DS/EN 60603-14 - Connectors for frequencies below 3 MHz for use with printed boards - Part 14: Detail specification for circular connectors for low-frequency audio and video applications such as audio, video and audio-visual equipment
December 7, 1999 - DS

This part of IEC 60603 applies to circular connectors for low-frequency audio and video applications such as audio, video and audio-visual equipment. The object of this part of IEC 60603 is to specify the dimensions and the general requirements and tests for the circular...

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

UL 486D - Sealed Wire Connector Systems
June 19, 2015 - ULSE

ulharm-486d.6 Sealed Wire Connector Systems UL 486D 1 Scope 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are...

CSA C22.2 NO 198.2 - Sealed wire connector systems
January 1, 2015 - CSA

The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations, and other installations such as direct...

J2863_202302 - Automotive Trailer Tow Connector
February 20, 2023 - SAE International

This SAE Standard provides the minimum requirements for automotive or RV, seven position, self-draining trailer tow connector interface. The procedures included within this specification are intended to cover the test methods, design, and performance requirements of the electrical interface...

Advertisement