loading
BS EN 25821 - Resistance Spot Welding Electrode Caps
February 28, 1992 - BSI

Dimensions and tolerances of resistance spot welding electrode caps, where a female taper is used to fix the cap to an electrode adaptor.

DS/EN 25827 - Spot welding - Electrode back-ups and clamps
August 28, 1992 - DS

The standard lays down the dimensions and specifies characteristics of spot welding electrode back-ups and clamps.

DS/EN ISO 5821 - Resistance welding - Spot welding electrode caps
December 7, 2009 - DS

This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which...

ISO 5821 - Resistance welding — Spot welding electrode caps
February 1, 2009 - ISO

This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which...

MIL-M-45558 - MOISTURE STABILIZER, WELDING ELECTRODE
NPFC
A description is not available for this item.
A-A-51165 - MOISTURE STABILIZER, WELDING ELECTRODE
NPFC
A description is not available for this item.
DS/EN 25184 - Straight resistance spot welding electrodes
August 23, 1994 - DS

This standard gives the dimensions and tolerances for straight resistance spot welding electrodes.

BS 4215 - Specification for spot welding electrodes and electrode holders
September 15, 1967 - BSI

Dimensions of spot welding electrodes, cap electrodes and adaptors, electrode holders. Two appendices give dimensions for gauges for checking taper fixing and guidance on materials for electrodes.

DS/ISO 5184 - Straight resistance spot welding electrodes
January 1, 1980 - DS

Specifies dimensions and tolerances. Applies only to straight spot welding electrodes, where the electrode force Fmax given for diameter d1 in the table is not exceeded and where the centre lines of the electrodes are perpendicular to the workpiece. Contains also...

NAVSEA T9074-BC-GIB-010 - FILLER MATERIALS FOR CRITICAL APPLICATIONS: REQUIREMENTS FOR FLUX-CORED WELDING ELECTRODES, BARE WELDING ELECTRODES AND FLUXES, AND COVERED WELDING ELECTRODES FOR LOW-ALLOY STEEL APPLICATIONS
December 11, 2002 - NAVY

This specification covers the general requirements, quality assurance provisions, test procedures, and instructions for packaging for bare welding electrodes and fluxes, covered welding electrodes, and flux-cored welding electrodes for low-alloy steel...

DS/ISO 5829 - Resistance spot weldingElectrode adaptors, female taper 1 : 10
June 22, 2020 - DS

Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap is a female taper (male electrode cap, see ISO 5830) and for which the electrode taper fits conform to ISO 1089. Covers also designation, material...

BS 807 - Specification for spot welding electrodes
February 23, 1955 - BSI

Sizes, dimensions of shanks and sockets, gauges for testing. Electrode tip sizes standardized with reference to welding arc surface and electrode holder.

9981804 - MIG Weld Electrode, Alum.
May 1, 1996 - GMNA

1 Scope This specification is inactive with no replacement.

BS EN 28430-2 - Resistance Spot Welding - Electrode Holders Part 2: Morse Taper Fixing
July 15, 1992 - BSI

Dimensions and tolerances of resistance spot welding electrodes (type B) without offset and with facility for cable clamping.

DSF/FPREN ISO 5821 - Resistance welding - Spot welding electrode caps (ISO 5821:2009)
DS

This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2). It applies only to electrode caps for which...

DS/EN ISO 8430-2 - Resistance spot welding - Electrode holders - Part 2: Morse taper fixing
February 22, 2016 - DS

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot...

ISO 8430-2 - Resistance spot welding - Electrode holders - Part 2: Morse taper fixing
January 15, 2016 - ISO

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type B) without offset and with a facility for cable clamping, and where a male Morse taper is used to fix the holder directly to the welding cylinder in multiple spot...

AMS5785F - Steel Welding Electrode, Covered, Corrosion and Heat Resistant 28.5cr 9.5ni
March 1, 1999 - SAE International

This specification covers a corrosion and heat resistant steel in the form of covered welding electrodes.

ISO DIS 5821 - RESISTANCE SPOT WELDING ELECTRODE CAPS
ISO
A description is not available for this item.
AMS5031G - Welding Electrodes, Covered, Steel 0.07 - 0.15C
October 20, 2017 - SAE International

This specification covers a low-carbon steel in the form of covered welding electrodes.

Advertisement