This Standard applies to rope drives of cranes (see DIN 15001) and of serial lifting appliances (see DIN 15 100) of all types. It does not apply to rope drives with friction pulley drive, to rope drives for excavators, elevators, aerial ropeways and winding engines, nor does it...
Sheave diameter not less than 15 times rope diameter. Design based on minimum breaking load or round strand equal lay 6 x 24 to 6 x 41 wire rope with independent wire rope core. Materials, heat treatment, head fittings, bedset, sheaves, proof load,...
This European Standard specifies the construction requirements, calculation of WLL, verification, certification and marking of steel wire rope slings for general lifting service. It covers single-, two-, three- and four-leg slings, with ferrule-secured or spliced eye terminations and...
Rope speed up to 100 ft/min; sheave diameter up to 12 in (300 mm). Design based on breaking load of ropes to BS 302 and BS 621 in the 6 x 37 group 100/110 tonf/in2 tensile strength. Materials and heat treatment, block shell, head fittings, becket, axle pins, sheaves, lubrication,...
This standard specifies the construction requirements, calculation of WLL, verification, certification and marking of steel wire rope slings for general lifting service. It covers single-, two-, three- and four-leg slings, with ferrule-secured or spliced eye terminations and spliced...
This European Standard specifies the construction requirements, calculation of WLL, testing and certification of steel wire rope grommets, cable-laid grommets and cable-laid slings using strand and wire rope conforming to EN 12385-4. The hazards covered by this standard...
This International Standard specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t working load limit (WLL), mainly: - for use in chain slings according to ISO 4778 and ISO 7593; - for use in steel wire rope slings according...
Requirements for fabricated and cast steel rope rollers, mountings and roller assemblies.
This European Standard specifies requirements for forged steel self-locking lifting hooks of Grade 8 having eye or clevis and pin up to 21,2 t working load limit (WLL), mainly for use in: - chain slings according to EN 818-4 - steel wire rope slings according to prEN 13414-1 - textile...
This Part of EN 1677 specifies requirements for forged steel lifting hooks of grade 4 having latch and eye up to 31,5 t WLL, mainly for use in: - chain slings according to EN 818-5 - steel wire rope slings according to prEN 13414-1:1998 - textile slings according to EN 1492-1, EN...
Specifies materials, form, dimensions and finish of grips for use with wire ropes of 3 mm to 56 mm diameter.
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops. This European Standard applies to the ferrule-securing of eye terminations formed either by a...
This Part of EN 1677 specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t WLL, mainly for use in: - chain slings according to EN 818-4 - steel wire rope slings according to prEN 13414-1:1999 - textile slings according to...
This Part of EN 1677 specifies general requirements for forged steel components of grade 8 up to 63 t WLL, mainly for use in: - chain slings according to EN 818-4; - steel wire rope slings according to prEN 13414-1:1999; - textile slings according to EN 1492-1:2000, EN 1492-2:2000...
This standard specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to ensure that the spliced eye is strong enough to withstand a force of at least 80 % of the minimum...
This Part of EN 13414 specifies the information on use and maintenance to be provided by the manufacturer of wire rope slings. NOTE Certain clauses are relevant to component parts and accessories conforming to EN 1677 parts 1 to 6 Annex A is informative, and provides some of the...
This International Standard specifies the minimum practical design factors, Zp, for the various classifications of mechanism, rope types, rope duties and types of spooling and demonstrates how these are used in the determination of the minimum breaking force of the wire...