loading
CSA WIRING STANDARDS - CSA BUILDING WIRING STANDARDS SET ***W/D NO S/S***
CSA
A description is not available for this item.
J2202_202401 - Heavy-Duty Wiring Systems for On-Highway Trucks
January 9, 2024 - SAE International

This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal...

AS50881H - Wiring Aerospace Vehicle
January 13, 2023 - SAE International

This specification covers all aspects in Electrical Wiring Interconnection Systems (EWIS) from the selection through installation of wiring and wiring devices and optical cabling and termination devices used in aerospace vehicles. Aerospace vehicles include manned and unmanned...

UL 9741 - Electric Vehicle Power Export Equipment (EVPE)
September 29, 2023 - ULSE

097410-000000-000000 1 Scope 1.1 The requirements of this standard apply to off-board unidirectional and bidirectional equipment rated 1000 Vac and 1500 Vdc or less, that transfers electrical energy between an electric vehicle and off board loads as well as operating in parallel with an electric...

CSA C22.2 WIRING CD - CSA - CANADIAN ELECTRICAL CODE PART II: WIRING PRODUCTS
CSA
A description is not available for this item.
UL 1598C - Light-Emitting Diode (LED) Retrofit Luminaire Conversion Kits
September 8, 2023 - ULSE

01598c-000000-000000 1 Scope 1.1 These requirements apply to light-emitting diode (LED) retrofit kits that are intended to retrofit existing light sources or other components in previously installed luminaires that already comply with one of the standards in 3. 1.2 These kits are intended for use...

ASTM F2291-23b - Standard Practice for Design of Amusement Rides and Devices
September 1, 2023 - ASTM International

1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...

UL 962A - Furniture Power Distribution Units
July 13, 2023 - ULSE

00962a-000000-000000 1 Scope 1.1 These requirements cover indoor use cord and plug connected of permanently connected, furniture power distribution units (FPDU) rated 250 V AC or less and 20 Amperes or less. An FPDU may provide one or more receptacle outlets, inclusive of one current tap integral...

ASTM F2291-23a - Standard Practice for Design of Amusement Rides and Devices
August 1, 2023 - ASTM International

1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...

ASTM E3358-23a - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
August 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...

UL 1363 - Relocatable Power Taps
July 13, 2023 - ULSE

013630-000000-000000 1 Scope 1.1 These requirements cover indoor use cord and plug connected, relocatable power taps (RPT) rated 250 V AC or less and 20 Amperes or less. A RPT may include an integral Class 2 power supply with an integral lead and/or connector(s) output. In accordance with the...

Advertisement