This specification covers woven asbestos tape having a specified minimum weight % of asbestos fiber, excluding the weight of other inorganic reinforcing strands that may be present. Asbestos tapes covered here are classified into classes (Classes A, B, C, D, and E) based on the nature of the...
This specification covers woven asbestos cloth having a specified minimum weight % of asbestos fiber, excluding mass of other inorganic reinforcing strands which may be present. Asbestos cloths are classified into classes (Classes A, B, C, D, and E) according to the nature of the yarns from...
This specification covers woven and braided asbestos tubular sleeving having a specified minimum mass % of asbestos fiber, excluding the mass of other inorganic strands which may be present. Asbestos tubular sleeving are classified into classes (Classes A, B, C, D, and E) based on the nature of the...
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by yarn processing, cordage and rope manufacturing machinery. This part of ISO 9902 is applicable to...
Diese Norm gilt für runde Monofilgarne einschließlich Chemie-Drähten aus synthetischen Polymeren mit Nenndurchmessern von 5 mm bis 0,028 mm, die zur Herstellung von textilen Siebböden verwendet werden.
This International Standard specifies a method for the determination of the linear density of glass-fibre, carbon-fibre, aramid-fibre and any other reinforcement-fibre yarns. It is applicable to all types of yarn, including single yarns, double and cabled yarns, textured...
1.1 This International Standard specifies methods for the determination of the breaking force and elongation at break of textile yarns taken from packages. Four methods are given: . A: manual; specimens are taken directly from conditioned packages; . B: automatic; specimens are taken...
This International Standard specifies a method for the determination of twist in yarns made from textile glass, carbon, aramid or any other reinforcement fibres. The method applies to single yarns (one twist) and to folded or cabled yarns (two or more twists). For folded and...
This European Standard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under test conditions that prevent changes to the material as a result of chemical reaction with the test...
This standard specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen. The method is applicable to yarns (continuous and staple-fibre yarns) of carbon fibre for use...
This specification covers woven asbestos tape having a specified minimum weight % of asbestos fiber, excluding the weight of other inorganic reinforcing strands that may be present. Asbestos tapes covered here are classified into classes (Classes A, B, C, D, and E) based on the nature of the...
This specification covers woven asbestos cloth having a specified minimum weight % of asbestos fiber, excluding mass of other inorganic reinforcing strands which may be present. Asbestos cloths are classified into classes (Classes A, B, C, D, and E) according to the nature of the yarns from...
This specification covers woven and braided asbestos tubular sleeving having a specified minimum mass % of asbestos fiber, excluding the mass of other inorganic strands which may be present. Asbestos tubular sleeving are classified into classes (Classes A, B, C, D, and E) based on the nature of the...
This Technical Specification specifies the conditions for the determination of the thermal diffusivity of single filaments of ceramic fibres parallel to the fibre axis. This Technical Specification applies to continuous ceramic filaments taken from tows, yarns, braids and knittings. The...
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or without fittings, made of polyamide, polyester and polypropylene man-made fibre webbing in the width range...
This Technical Specification specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under test conditions that prevent changes to the material as a result of chemical reaction with the test...
This part of 13936 describes a method for the determination of the resistance offered by the yarns of a woven fabric to slippage while being held in a needle clamp under conditions of stress. This method provides a means to negate variations introduced by seam preparation or sewing thread...