IEEE C37.63
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for Alternating Current Systems Up to 38 kV
Organization: | IEEE |
Publication Date: | 6 March 2013 |
Status: | active |
Page Count: | 52 |
scope:
This standard applies to all overhead, pad-mounted, dry-vault, and submersible single-pole or multipole alternating-current automatic line sectionalizers for rated maximum voltages above 1 kV and up to 38 kV. Voltages above 38 kV shall be considered special applications.
In order to simplify the terminology in this standard, the term sectionalizer has been substituted for automatic line sectionalizer wherever possible.
Purpose
The purpose of this standard is to describe the requirements for sectionalizers. Qualification to this standard should give reasonable assurance to the user that equipment meeting the requirements of this standard will perform in a satisfactory manner, provided that it has been properly selected for the intended application and is installed in accordance with the manufacturer's recommendations.