ISO 8254-3
Paper and board - Measurement of specular gloss - Part 3: 20° gloss with a converging beam, TAPPI method
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 April 2016 |
Status: | active |
Page Count: | 18 |
ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 8254 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces, such as cast-coated, lacquered, highly varnished or waxed papers and high-gloss ink films.
NOTE This part of ISO 8254 has been developed from TAPPI T653[2], ISO 2813[1] and from ISO 8254-1.
Document History
ISO 8254-3
April 1, 2016
Paper and board - Measurement of specular gloss - Part 3: 20° gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces,...
November 1, 2004
Paper and board Measurement of specular gloss Part 3: 20° gloss with a converging beam, TAPPI method
A description is not available for this item.