GME 00700
Double Wall Construction Steel Tubing
inactive, Most Current
Buy Now
Organization: | GME |
Publication Date: | 1 March 2008 |
Status: | inactive |
Page Count: | 14 |
scope:
For double wall construction steel tubing.
Tubing shall peripherally be used for applications where dimensional accuracy and high surface finish are required such as for automobile hydraulic lines, gasoline or fuel oil lines, lubrication oil lines, vacuum lines, air brake lines. The tubing shall be of nominal size in a range of (3...12) mm outside diameters with a nominal wall thickness of 0.7 mm.
Document History
GME 00700
March 1, 2008
Double Wall Construction Steel Tubing
For double wall construction steel tubing.
Tubing shall peripherally be used for applications where dimensional accuracy and high surface finish are required such as for automobile hydraulic lines,...
August 1, 1986
Double Wall Construction Steel Tubing (formerly ON 7278)
1. Scope This specification details the requirements for double wall construction steel tubing wherein the two walls and the joints are copper brazed and, depending on the required corrosion...