ISO 14113

Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2013
Status: active
Page Count: 18
ICS Code (Welding equipment): 25.160.30
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar (45 MPa), within the ambient temperature range of −20 °C to +60 °C.

This International Standard applies to hose assemblies used to connect industrial gas cylinders to manifolds or bundles prior to any pressure reduction stage.

This International Standard does not cover rubber or thermoplastic hoses for welding, cutting, and allied processes (see ISO 3821 and ISO 12170).

This International Standard does not apply to refrigerated liquefied gases or to liquefied petroleum gases (LPG).

Document History

ISO 14113
October 1, 2013
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar...
November 1, 2007
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
A description is not available for this item.
August 15, 1997
Gas Welding Equipment - Rubber and Plastic Hoses Assembled for Compressed or Liquefied Gases up to a Maximum Design Pressure of 450 Bar
A description is not available for this item.

References

Advertisement