SNZ NZS 4211
Specification for performance of windows
Organization: | SNZ |
Publication Date: | 27 November 2008 |
Status: | active |
Page Count: | 32 |
scope:
This Standard specifies requirements for the performance of windows to be installed in exterior walls within the wind pressure limitations of the wind zones defined in table 5 and table 6. The properties covered are strength, stiffness, operating facility, air infiltration, and water penetration.
This Standard specifically excludes:
(a) Skylights or roof windows;
(b) Interior windows;
(c) Fixed louvres;
(d) Acoustics, thermal, and security performance;
(e) The weathertightness of the window perimeter in the external wall or façade;
(f) The fire rating;
(g) Building façades (including curtain walls);
(h) Durability.
Purpose of this Standard
This Standard is intended to provide a means of compliance for window and door designers, systems' suppliers, manufacturers, and specifiers with the requirements of clauses B1 Structure, and E2 External Moisture of the New Zealand Building Code, for the performance of windows and doors to be installed in exterior walls.
This Standard provides a basis for testing and certifying the strength, rigidity, air infiltration, operation of opening sashes, and water penetration of window systems.