- Trained on our vast library of engineering resources.
loading
PIP PCSCV001 - Purchasing Requirements for Control Valves
March 1, 2016 - PIP

This Practice describes the minimum general requirements for the control valve body construction, actuator, auxiliaries (e.g., positioner, limit switches, etc.), testing, inspection, and documentation. This Practice provides requirements for the format for providing data for...

ISO 5210 - Industrial valves - Multi-turn valve actuator attachments
March 1, 2017 - ISO

This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...

IEC 60534-6-1 - Industrial-Process Control Valves - Part 6: Mounting Details for Attachment of Positioners to Control Valves - Section 1: Positioner Mounting on Linear Actuators
August 1, 1997 - IEC

Scope and object This section of IEC 60534-6 is intended to permit a variety of positioning devices, which respond to a linear motion, to be mounted on the actuator of a control valve, either directly or by employing an intermediate mounting bracket. This section is applicable...

IEC 61010-2-202 - Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-202: Particular requirements for electrically operated valve actuators
November 1, 2020 - IEC

Equipment included in scope This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular...

IEC 61010-2-202 REDLINE - Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-202: Particular requirements for electrically operated valve actuators
November 1, 2020 - IEC

Equipment included in scope This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular...

CSA C22.2 NO 61010-2-202 - Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-202: Particular requirements for electrically operated valve actuators
January 1, 2018 - CSA

This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular safety requirements for general...

IAPMO PS 57 - PVC HYDRAULICALLY ACTUATED DIAPHRAGM TYPE WATER CONTROL VALVES
IAPMO
A description is not available for this item.
ISO 12490 - Petroleum and natural gas industries — Mechanical integrity and sizing of actuators and mounting kits for pipeline valves
September 15, 2011 - ISO

This International Standard defines the requirements for mechanical integrity and sizing of actuators used on valves manufactured under ISO 14313 and API Specification 6D. This International Standard is applicable to all types of electric, pneumatic and hydraulic actuators,...

ISO 22153 - Electric actuators for industrial valves — General requirements
January 1, 2020 - ISO

This document provides basic requirements for electric valve actuators, used for on-off and control valves. It includes guidelines for classification, design, enclosure and corrosion protection, and methods for conformity assessment. Combinations of electric...

CEI EN 61010-2-202 - Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-202: Particular requirements for electrically operated valve actuators
October 1, 2017 - CEI

Equipment included in scope This part of IEC 61010 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This part of IEC 61010 specifies: - particular...

DIN EN 16304 - Automatic vent valves for gas burners and gas burning appliances
May 1, 2013 - DIN

This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as 'valves'. This European Standard is applicable to: - valves with declared maximum...

DS/EN 16304 - Automatic vent valves for gas burners and gas burning appliances
April 16, 2013 - DS

This European Standard specifies the safety, construction and performance requirements for automatic vent valves for use with gas burners, gas appliances and similar use, hereafter referred to as "valves". This European Standard is applicable to: - valves with declared maximum...

ISA 75.25.01 - Test Procedure for Control Valve Response Measurement from Step Inputs
January 1, 2000 - ISA

Scope and limitations This standard defines the testing and reporting of step response of control valves that are used in throttling closed loop control applications. A control valve consists of the complete, ready-to-use assembly of the control...

ASTM F1985-99(2019)e1 - Standard Specification for Pneumatic-Operated, Globe-Style, Control Valves
August 1, 2019 - ASTM International

1.1 This specification covers the design, construction, testing, and operating requirements for pneumatic-operated, globe-style, control valves complete with actuators for various fluid systems (steam, gas, and liquid applications). The control valves with...

ISA 96.08.01 - Guidelines for the Specification of Linear and Rotary Gas Over Oil Valve Actuators
February 23, 2017 - ISA

This standard provides basic requirements for mechanical integrity, selection and sizing of gas over oil actuators, both rotary and linear, provided in double and single acting designs. Actuators for rotary applications may include scotch yoke type, rotary vane type, or helical spline...

DIN EN ISO 5210 - Industrial valves - Multi-turn valve actuator attachments (ISO 5210:2017)
August 1, 2017 - DIN

This document specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. It specifies: - flange dimensions necessary for...

DS/EN ISO 5210 - Industrial valves – Multi-turn valve actuator attachments (ISO 5210:2017)
May 1, 2017 - DS

ISO 5210:2017 specifies the requirements for the attachment of multi-turn actuators to valves. Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output. ISO 5210:2017 specifies: - flange dimensions...

ISO 23551-10 - Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 10: Vent valves
August 1, 2016 - ISO

This part of ISO 23551 specifies the safety, design, construction and performance requirements and testing for automatic vent valves (hereafter referred to as "valves") for use with gas burners, gas appliances burning one or more gaseous fuels. This part of ISO 23551 is applicable to...

J1859_201606 - Test Procedures for Determining Air Brake Valve Input-Output Characteristics
June 14, 2016 - SAE International

This SAE Recommended Practice establishes uniform test procedures for determining input-output characteristics for those pilot-operated and mechanically actuated, modulating-type valves and through-type valves used in the service brake control system.

DS/EN 61010-2-202 - Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-202: Particular requirements for electrically operated valve actuators
April 24, 2017 - DS

IEC 61010-2-202:2016 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This publication is to be read in conjunction with

Advertisement