This part of ISO 9635 specifies construction and performance requirements and test methods for control valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in...
5.1 The pH of peat is a useful variable in determining the solubility of minerals, the mobility of ions in the peat, and assessing the viability of the peat-plant environment. pH measurements are made in both test water and a calcium chloride solution because the pH readings in test water can be...
This document specifies safety requirements for, and clearance zones around, front-mounted power take-offs (PTO) on agricultural tractors. NOTE 1 Further specifications for front-mounted power take-offs are given in ISO 8759-3. It is not applicable to tractors which are designed to run in...
The SAE J1939 documents are intended for light, medium, and heavy-duty vehicles used on or off road as well as appropriate stationary applications which use vehicle derived components (e.g. generator sets). Vehicles of interest include, but are not limited to, on- and off-highway trucks and their...
1.1 These test methods cover equipment and procedures used in obtaining water levels of rivers, lakes, and reservoirs or other water bodies. Three types of equipment are available as follows: Test Method A-Nonrecording water-level measurement devices Test Method B-Recording...
This International Standard (Technical Specification) specifies various means of minimizing the effects of fan exhaust from pneumatic systems for vacuum-style seeding (planting) agricultural field equipment used for sowing coated seeds. Application of design principles, use of...
This specification provides standards for producing structural welds used in the manufacture and repair of earthmoving, construction, agricultural, and ground-based material handling equipment. Such equipment is defined as self-propelled, on- and off-highway machinery and...
This document gives general specification and location requirements for front-mounted power take-offs (PTO) on agricultural tractors. NOTE 1 - Further specifications for front-mounted power take-offs are given in ISO 8759-1. It is not applicable to tractors which are designed to run in two...
This document specifies safety requirements for, and clearance zones around, front-mounted power take-offs (PTO) on agricultural tractors. NOTE 1: Further specifications for front-mounted power take-offs are given in ANSI/ASABE AD8759-3:2018. It is not applicable to tractors which are...
This document gives general specification and location requirements for front-mounted power takeoffs (PTO) on agricultural tractors. NOTE 1 Further specifications for front-mounted power take-offs are given in ISO 8759-1. It is not applicable to tractors which are designed to run in two...