ISO 8759-3
Agricultural tractors - Front-mounted equipment - Part 3: Power take-off: General specifications and location
| Organization: | ISO |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This document gives general specification and location requirements for front-mounted power takeoffs (PTO) on agricultural tractors.
NOTE 1 Further specifications for front-mounted power take-offs are given in ISO 8759-1.
It is not applicable to tractors which are designed to run in two directions, where either end can be considered to be the front or the rear.
NOTE 2 In this case, ISO 500 (all parts) apply.
Document History