This American National Standard, together with ISO 15004-1 and ANSI Z80.36, specifies requirements and test methods for slit-lamp microscopes to provide slit illumination and observation under magnification of the eye and its adnexa. This American National Standard is not applicable...
This Standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts for hot-cathode fluorescent lamps, either switch-start (preheat-start), rapid-start...
019930-000000-000000
These requirements are intended to cover both self-ballasted lamps and self-ballasted lamp adapters rated 120 to 347 V AC nominal for connection to screw-base, pin-base, or recessed single contact (RSC or R7) lampholders. These devices are intended for use in accordance with the...
ul-935.10 Fluorescent-Lamp Ballasts UL 935 1 Scope 1.1 These requirements cover ballasts of the resistance, reactance, and electronic (high frequency) types for use with fluorescent lamps involving a potential of 2500 volts or less in accordance with the National Electrical Code,...
This Standard provides definitions of terms used in ANSI C78 and C82 series Standards for fluorescent lamps and ballasts. Individual Standards may also include additional definitions specific to that Standard.
This standard provides specifications for and operating characteristics of low-frequency square wave electronic ballasts for metal halide lamps. Electronic ballasts are devices that use semiconductors to control lamp starting and operation. The ballasts operate from multiple supply...
This standard consolidates projection lamps with G5.3 bases into a single standard. The lamps contained in this standard are not to be considered as interchangeable, although physically they will all fit the common G5.3 lampholders. The photometry of each lamp is dependent upon...
This Approved Method applies to normal and accelerated seasoning of incandescent filament lamps, cathode fluorescent lamps, and high intensity discharge (HID) lamps. Additional information on these lamp types may be found in ANSI/IES LP-4-20, Lighting Practice:...
This standard describes a system for the designation of integrally ballasted Solid State Lighting (SSL) lamps that have standardized characteristics. Lamps with clear, frosted, opaque, or prescription lenses, and with various reflector and/or emitting coatings are covered....
This standard describes the essential design features and operating characteristics of reference ballasts for fluorescent lamps. The items specified are those that have been found necessary to ensure accurate and reproducible results when either lamps or ballasts are being tested. It...
This standard sets forth the physical and electrical characteristics of the group of incandescent lamps that have A, G, PS, and similar bulb shapes with E39 mogul screw (single- or double-wntact) bases. Only clear, inside frost, and white bulb finishes are acknowledged. Excluded from...
This standard describes a system for the designation of LED lamps that are direct replacements for existing ANSI standardized non-LED lamps. Lamps covered in this standard contain LED-based light sources. OLED lamps are not included at this time. Purpose The...
This standard sets forth the physical and electrical characteristics of the group of incandescent lamps that have C, S, T, or similar bulb shapes which are not covered in American National Standards ANSI C78.20-1989 and ANSI C78.22-1989. Only clear and inside frost bulb...
This standard consolidates previous standards for certain low voltage condensing dichroic-coated integral reflector side pin tungsten halogen projection lamps with GX7.9 bases designed for large screen projection systems and used in 8mm and 16mm projector applications. The lamp types...
This standard consolidates previous standards for certain low voltage two-inch (51mm) dichroic coated integral reflector, rim reference tungsten halogen lamp types with GX5.3 bases designed for large screen projection systems and used in 8mm projection, 16mm projection, slide projector,...
This standard provides definitions for a wide range of terms used in the design, manufacturing, and application of photographic lamps. It serves as a common reference for all ANSI lamp standards in the C78.1400 series, thus reducing the number of terms that need to be defined...