This standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service, and to divert/mix fluids, their connection to the pipe system, the body materials and...
This standard specifies the requirements for metal ball valves suitable for petroleum, petrochemical, and industrial applications- corresponding to the nominal pipe sizes in ASME B36.10M-that have: - flanged ends in sizes DN 15 through DN 600 (NPS 1/2 through NPS 24); - butt-welding...
Valve seat and body pressure/temperature
General This Standard Practice establishes requirements for ball valves with CWP ratings. This Standard Practice provides requirements for the following: a) Pressure-Temperature
This International Standard specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN: - 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150,...
ISO 17292:2004 specifies the requirements for a series of metal ball valves suitable for petroleum, petrochemical, natural gas plants, and related industrial applications. It covers valves of the nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300,...
This International Standard specifies the requirements for a series of steel ball valves suitable for general-purpose industrial applications. It covers valves of the nominal sizes - DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, and 600...
This document specifies design, type testing, marking and manufacturing test and examination requirements for ball valves used as: a) closures of refillable transportable gas cylinders, pressure drums and tubes; b) main valves for cylinder bundles; c) valves for cargo...
This Standard Practice covers round opening, full, regular and reduced port metal ball valves. End connections covered herein are threaded, socket welding, solder joint, grooved and flared end in nominal pipe sizes 1/4 through 4 inch. These valves are intended for on off...