This document is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The criteria provided in this...
Directed lubrication is an advanced technology that is capable of reducing the power loss and improving the performance of tilting pad type bearings. Unlike flooded lubrication, where the bearing components remain permanently submerged in an oil filled housing, with directed...
This International Standard specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-
ISO 20816-2:2017 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The criteria provided in ISO...
This Technical Information Paper (TIP) provides guidelines and procedures for basic creping doctor inspection and maintenance. Proper inspections and maintenance will reduce the risk of Yankee dryer surface damage and inconsistent operations. Definitions Doctor Back - the main structure supporting...
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified. Different test...
This document is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The criteria provided in this...
This European Standard specifies the principles and methods for a rig performance test of the system of axlebox rolling bearing(s), housing, seal(s) and grease. Test parameters and minimum performance requirements for vehicles in operation on main lines are specified. Different test...
This International Standard establishes a search structure and properties vocabulary for identifying rolling bearings, bearing housings, accessories and spherical plain bearings primarily with the aid of electronic media, such as the Internet. The methodology for using this...
This part of ISO 10816 establishes provisions for evaluating the severity of in-situ, broad-band vibration measured radial (i.e. transverse) to the shaft axis on all main bearing housings or pedestals and in the axial direction on thrust bearings. These are in terms of: vibration...
This document specifies the selective assembly of bearings (in accordance with ISO 3548-1). The bearing diametral clearance is determined by the housing diameter, journal diameter and the wall thickness of the two half bearings. Typically, these components will have a total tolerance...
This document provides information on how to assess the severity of machine tool spindle vibrations measured on the spindle housing. It gives specific guidance for assessing the severity of vibration measured on the spindle housing at customer sites or at the machine tool...
This part of ISO 10816 gives criteria for assessing vibration levels when measurements are made in situ. The criteria specified apply to machine sets having a power above 15 kW and operating speeds between 120 r/min and 15 000 r/min. The machine sets covered by this part of ISO 10816 include: -...
The standard establishes the dimensions and associated tolerances for a series of housings for hydraulic cylinder piston seals that incorporate bearing rings. It specifies the dimensions for a range of seal housings for cylinders of 25 to 500 mm. It is not the intention of the...
This International Standard applies to composite hollow core station post insulators consisting of a load-bearing insulating tube (core) made of resin impregnated fibres an insulating filler material (e.g. solid, liquid, foam, gaseous - pressurized or unpressurized), a housing...
The standard describes the terms and definition, use condition, technical requirement, and test methods of composite post insulators for high-voltage direct-current (HVDC) power transmission systems up to ±800 kV. This standard applies to outdoor and indoor composite station post insulators used in...
This material specification applies to those grades of gray iron castings intended for a wide range of automotive applications. This standard describes the material properties, not specific casting properties, based on data obtained from separately cast test samples. Any specific property required...