This standard sets forth the performance and durability requirements for 12-volt, D.C. brush-type electric motors used for automobile Heating, Ventilation, and Air Conditioning (HVAC) blowers and outlines Production Validation and Continuing Conformance testing.
This standard applies to component test of the blower motor, which is mounted to the air conditioning system. PURPOSE This standard aims at specifying the method of evaluating performance of the blower motor, which is a component of the air conditioning system.
This Standard applies to motor-operated gardening appliances* intended for use on nominal system voltages of 250 V and less and in nonhazardous locations, and designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. This Standard applies to cord-connected and...
PURPOSE This test specification determines the general testing conditions for the function-, material- and safety tests of electrical blower for heating, ventilating and air conditioning the passenger car.
This European Standard specifies the safety requirements and their verification for the design and construction of hand-held combustion engine powered and back-pack combustion engine powered, garden vacuums and garden blower/vacuums with or without shredding means and garden blowers,...
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for shipboard use, up to and including motors of 500 hp. 1.2 The electric...
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for shipboard use, up to and including motors of 500 hp. 1.2 The electric...
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for shipboard use, up to and including motors of 500 hp. 1.2 The electric...
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small-, and medium-sized alternating current electric motors for shipboard use, up to and including motors of 500 hp. 1.2 The electric...
For all blowers and recirculating air housings of HVAC systems.
The intention of this standard is to establish a framework to measure the efficiency of PWM HVAC Blower Controllers and Brushless DC Motor Controllers and define a usage based overall efficiency. This result can then be used by vehicle OEMs to demonstrate compliance towards...
1.1 These test methods describe two techniques for measuring air leakage rates through a building envelope in buildings that may be configured to a single zone. Both techniques use an orifice blower door to induce pressure differences across the building envelope and to measure those...
1.1 These test methods describe two techniques for measuring air leakage rates through a building envelope in buildings that may be configured to a single zone. Both techniques use an orifice blower door to induce pressure differences across the building envelope and to measure those...
The requirements of this standard apply to handheld and backpack internal combustion engine-powered blowers and blower-vacuums. This standard does not apply to ride-on, towed, or walk-behind units. This standard does not apply to electrically powered units. This standard shall become...