loading
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
BS 9525 N0001 - Detail specification for multi-contact two-part printed board electrical connectors
February 15, 1982 - BSI

Unsealed, environment resistance with parallel and/or perpendicular mounting for printed boards of nominal thickness of 1.60 mm and 3.20 mm and contacts arranged in two rows spaced 2.54 mm apart. Contact finish hard acid gold alloy.

AIR6151B - Torque, Threaded Application, Electrical Connector, Accessory and Terminal Board Installation
March 5, 2019 - SAE International

This SAE Aerospace Information Report (AIR) is intended to provide guidelines to tightening methods and torque values as applied to electrical connectors, related hardware and switches, relays, circuit breakers and A-A-59125 type terminal boards. The connectors and associated...

AIR6151A - Torque, Threaded Application, Electrical Connector, Accessory and Terminal Board Installation
January 3, 2013 - SAE International

This SAE Aerospace Information Report (AIR) is intended to provide guidelines to tightening methods and torque values as applied to electrical connectors, related hardware and switches, relays, circuit breakers and A-A-59125 type terminal boards. The connectors and associated...

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in...

EIA-445 - SOLDERING ELECTRICAL CONNECTORS, PRINTED BOARD ASS
ECIA
A description is not available for this item.
MIL-DTL-21097 - CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD, GENERAL PURPOSE GENERAL SPECIFICATION FOR
August 16, 2017 - NPFC

This specification covers multicontact connectors for 1/16, 3/32, and 1/8 inch printed wiring boards, and for interconnections between printed wiring boards. The connectors are intended to provide a reliable connection between printed wiring and conventional wiring. The interconnector...

MIL-C-21097/23 - CONNECTORS,ELECTRICAL,PRINTED WIRING BOARD
NPFC
A description is not available for this item.
QPL-21097 - Connectors, Electrical, Printed Wiring Board, General Purpose General Specification for
March 9, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-21097 Connectors, Electrical, Printed Wiring Board, General Purpose General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered...

MIL-DTL-21097/11 - CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD KEYS, POLARIZING
March 6, 2019 - NPFC
A description is not available for this item.
MIL-C-21097 - CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD, GENERAL PURPOSE
NPFC
A description is not available for this item.
MIL-C-21097/11 - CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD KEYS,
NPFC
A description is not available for this item.
MIL-C-21097/14 - CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD MALE
NPFC
A description is not available for this item.
MIL-C-21097/17 - CONNECTORS,ELECTRICAL,PRINTED WIRING BOARD CONTACT
NPFC
A description is not available for this item.
Advertisement