This specification establishes the requirements for freecutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for high-speed screw machining applications and moderate thread rolling. Units-Values stated in...
This specification establishes the requirements for free-cutting bismuth brass rod, bar and wire of UNS Alloy No. C49250, C49260, C49265, C49340, and C49345 suitable for high-speed screw machine work, or for general applications. Typically, product made to this specification is...
1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, C35330, C35350, and C35600. These alloys have nominal composition given in Table 1. 1.1...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot rolled,...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot rolled,...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot rolled,...
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper AlloyUNS No. PreviousTrade Name Nominal Composition Copper, % Zinc, % C21000 Gilding, 95 % 95 5 C22000 Commerical Bronze, 90 % 90 10 C22600 Jewerly Bronze,...
1.1 This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Type of Metal C21000 Gilding C22000 Commerical Bronze C22600 Jewerly Bronze C23000 Red Brass C24000 Low...
This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2 Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper, % Zinc, % C21000 Gilding, 95 % 95 5 C22000 Commerical Bronze, 90 % 90 10 C22600 Jewerly Bronze,...
This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only in the hot-rolled temper. The standard tempers of as hot rolled,...
This specification covers one type of copper alloy (brass) in the form of bars and rods.
This specification covers one type of copper alloy (brass) in the form of bars and rods.
This specification covers one type of brass in the form of rods and bars.
This specification covers one type of brass in the form of rods and bars.
This specification covers one type of brass in the form of rod and bars.