This International Standard specifies basic requirements for antistatic and non-antistatic breathing sets, breathing tubes, and breathing tubes supplied to be cut to length, intended to be used with anaesthetic apparatus and ventilators, humidifiers and nebulizers. It also...
This specification specifies the general requirements of steam cylinder oil used for Lubrication of aircylinder that enamel coated drying furnace or electric spot welder.
SCOPE. This specification covers the requirements for hose and hose assemblies (see 6.9) which supply breathing oxygen to aircrews during the operation of high performance aircraft.
This part of the Def Stan specifies the requirements for non-medicinal breathing oxygen procured or in-situ produced for life-support applications and provides reference methods of test. It includes compressed gaseous breathing oxygen and liquid breathing oxygen procured /...
This standard shall specify the minimum requirements for breathingair quality for emergency services organizations that use atmosphere-supplying respirators for the respiratory protection of their personnel. This standard shall specify the requirements for the breathing...
ISO 18562-1:2017 specifies: - the general principles governing the biological evaluation within a risk management process of the gas pathways of a medical device, its parts or accessories, which are intended to provide respiratory care or supply substances via the respiratory tract to a patient in...
Scope. This specification covers molded cups, 2 inches in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing hydraulic brake fluid of non-mineral oil type.
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.
This standard covers all types of manually operated high pressure oxygen, cylinder shut off valves for use in commercial aircraft. It is intended that the valve shall be attached to a pressure cylinder storing oxygen under a nominal pressure of 12.76 MPa (1850 psig) at 21 °C (70 °F)....
This commercial item description covers requirements for a self-contained closed-circuit emergency escape breathing apparatus/device for use in providing breathingair for escape from spaces aboard Navy ships where atmospheres are classified as Immediately Dangerous to Life or...
This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders, pressure drums and tubes which...
This European Standard specifies the basic requirements for breathing tubes and breathing tubing supplied to be cut to length, intended for use with anaesthetic apparatus and ventilators, humidifiers and nebulizers. It also applies to breathing tubes and Y-pieces supplied...
This document establishes practical criteria for determining valve outlet connections for gas cylinders. It applies to the selection of gas cylinder valve outlet connections and specifies the dimensions for a number of them. This document is not applicable to connections used for...
This European Standard specifies the basic requirements for breathing tubes and breathing tubing supplied to be cut to length, intended for use with anaesthetic apparatus and ventilators, humidifiers and nebulizers. It also applies to breathing tubes and Y-pieces supplied...
This part of the Def Stan specifies the requirements for non-medicinal breathing gas mixtures procured for marine / diving life-support and hyperbaric applications on board HM ships and submarines, and provides reference methods of test. • These breathing gas mixtures are oxygen /...
ISO 20475:2018 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. NOTE - Additional requirements for acetylene cylinder bundles are provided in Annex A. ISO 20475:2018 also establishes general...
This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders, pressure drums and tubes which...