Material Description. This coating system must be free of hexavalent chromium, per GMW3059 requirements. The plating shall be shown on the part drawing. Table 1 lists the common plating thickness codes covered by this specification. It is recommended to use these common codes to avoid...
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die cast and zinc alloy surfaces.
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die cast and zinc alloy surfaces.
Material Description. This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy over a ferrous substrate. Various alloy platings with supplemental treatments are covered by this specification. This specification covers functional requirements only...
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and chromium for the decoration and protection of zinc die cast and zinc alloy surfaces.
The specification details the adhession performance requirements of decorative exterior emblems, inserts, individual letters, and script. These emblems and script may be zinc die cast, gliders broure, or plastic based materials with or without a bright chrome or precious metal...
1. SCOPE This specification defines performance requirements for finished coatings of electrodeposited copper, semi-bright nickel, bright or low gloss nickel, special nickel and discontinuous "microporous" chromium for the decoration and protection of zinc die cast and...
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of zinc alloy surfaces.
These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and protection of zinc die cast surfaces.
These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and protection of zinc die cast surfaces.
These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and protection of zinc die cast surfaces.