- Trained on our vast library of engineering resources.
loading
ASTM CARBON - ASTM STANDARDS ON ACTIVATED CARBON 2ND EDITION
ASTM
A description is not available for this item.
ISO TS 80004-3 - Nanotechnologies — Vocabulary — Part 3: Carbon nano-objects
November 1, 2020 - ISO

This document defines terms related to carbon nano-objects in the field of nanotechnologies. It is intended to facilitate communication between organizations' and individuals' research, industry and other interested parties and those who interact with them. Additional terms and definitions...

ISO 22526-3 - Plastics — Carbon and environmental footprint of biobased plastics — Part 3: Process carbon footprint, requirements and guidelines for quantification
August 1, 2020 - ISO

This document specifies requirements and guidelines for the quantification and reporting of the process carbon footprint of biobased plastics (see ISO 22526-1), being a partial carbon footprint of a bioplastic product, based on ISO 14067 and consistent with International...

ISO 23865 - Non-destructive testing — Ultrasonic testing — General use of full matrix capture/total focusing technique (FMC/TFM) and related technologies
January 1, 2021 - ISO

This document gives general provisions for applying ultrasonic testing with arrays using FMC/TFM techniques and related technologies. It is intended to promote the adoption of good practice either at the manufacturing stage or for in-service testing of existing installations or for repairs. Some...

ISO 15156-2 - Petroleum and natural gas industries — Materials for use in H2Scontaining environments in oil and gas production — Part 2: Cracking-resistant carbon and lowalloy steels, and the use of cast irons
November 1, 2020 - ISO

This document gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels for service in equipment used in oil and natural gas production and natural gas treatment plants in H2S-containing environments, whose failure can pose a risk to the health...

ISO 11119-1 - Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l
November 1, 2020 - ISO

This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: - type 2 composite hoop wrapped cylinders or tubes with a load-sharing metal liner and composite reinforcement on...

ISO 11119-2 - Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 2: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with load-sharing metal liners
November 1, 2020 - ISO

This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: - type 3 fully wrapped cylinders or tubes with a load-sharing metal liner and composite reinforcement on both the...

ISO 23864 - Non‐destructive testing of welds — Ultrasonic testing — Use of automated total focusing technique (TFM) and related technologies
January 1, 2021 - ISO

This document specifies the application of the TFM technique and related technologies for semi- or fully automated ultrasonic testing of fusion- welded joints in metallic materials of minimum thickness 3,2 mm. NOTE Unless stated otherwise, in this document 'TFM" and 'TFM technique" refer to...

ISO 11119-3 - Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 3: Fully wrapped fibre reinforced composite gas cylinders and tubes up to 450 l with non-load-sharing metallic or non-metallic liners or without liners
November 1, 2020 - ISO

This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: - type 4 composite fully wrapped cylinders or tubes with a non-load sharing liner and composite reinforcement on...

ISO DIS 9564-5 - Financial services — Personal Identification Number (PIN) management and security — Part 5: Methods for the generation, change, and verification of PINs and card security data using the advanced encryption standard
April 14, 2021 - ISO

This document provides requirements and guidance for methods of Issuer PIN Management using AES. It additionally defines a method for generating and verifying Card Security Codes using AES. The processes defined in this Standard (in order as presented) are: - PIN Generation - PIN Change - PIN...

ISO DIS 5383 - Agricultural tyres for lawn and garden tractors — 3-part code designated tyres
April 5, 2021 - ISO

A paragraph. This document establishes the designation, the dimensions, the approved rim contours and the load ratings for 3-part code designated tyres in diagonal or radial construction for lawn, garden tractors and agricultural machines, with a nominal rim diameter code 18 and below.

ISO 27269 - Health informatics — International patient summary
April 1, 2021 - ISO

This document defines the core data set for a patient summary document that supports continuity of care for a person and coordination of their healthcare. It is specifically aimed at supporting the use case' scenario for 'unplanned, cross border care' and is intended to be an international patient...

ISO/IEC 24800-2 - Information technology — JPSearch — Part 2: Registration, identification and management of schema and ontology
April 1, 2021 - ISO

This document specifies a series of interfaces to allow disparate systems an interoperable management of image repositories. It also specifies the general rules which govern the usage of metadata in JPSearch and provides a specification which - provides rules for the representation of image...

ISO 20579-3 - Surface chemical analysis — Sample handling, preparation and mounting — Part 3: Biomaterials
April 1, 2021 - ISO

This document gives guidance on methods of handling, mounting and surface treatment for a biomaterial specimen prior to surface chemical analysis. It is intended for the analyst as an aid in understanding the specialized specimen-handling conditions required for analyses by the following...

ISO 19148 - Geographic information — Linear referencing
April 1, 2021 - ISO

This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and operations required to use and support linear referencing. This document is applicable to...

ISO 23692 - Microbeam analysis — Electron probe microanalysis — Quantitative analysis of Mn dendritic segregation in continuously cast steel product
April 1, 2021 - ISO

This document specifies procedures for quantitative analysis of Mn dendritic segregation in steel billets, blooms, slabs using electron probe microanalysis (EPMA). This document is mainly applicable to continuously cast products with Mn content more than 0,01 % by mass. It can also be used for...

ISO TR 10300-32 - Calculation of load capacity of bevel gears — Part 32: ISO rating system for bevel and hypoid gears — Sample calculation for scuffing load capacity
April 1, 2021 - ISO

This document provides calculation examples for different bevel gear designs regarding the scuffing load capacity according to ISO/TS 10300-20. The initial geometry data of the gear necessary for these calculations are in accordance with ISO 23509. The term "bevel gear" is used to...

ISO 12130-1 - Plain bearings — Hydrodynamic plain tilting pad thrust bearings under steady-state conditions — Part 1: Calculation of tilting pad thrust bearings
April 1, 2021 - ISO

This document specifies a calculation method for oil-lubricated hydrodynamic plain bearings with complete separation of the thrust collar and tilting pad thrust bearing surfaces by a film of lubricant. This document applies to plain thrust bearings with tilting-type sliding blocks (tilting pads),...

Advertisement