00555c-000000-000000
ISO 18566-4:2017 specifies the control of ceiling mounted radiant heating and cooling panels. The requirements in this document are applicable only to the components of the heating/cooling systems and the elements which are part of the heating/cooling panels and which...
This document specifies the control of ceiling mounted radiant heating and cooling panels. The requirements in this document are applicable only to the components of the heating/cooling systems and the elements which are part of the heating/cooling panels and which are...
Specifies requirements and tests for ceiling roses having maximum ratings of 6 A and 250 V.
ISO 18566-3:2017 specifies the design of ceiling mounted radiant panels. ISO 18566-3:2017 is applicable to water-based heating and cooling panel systems (free hanging) in residential, commercial and industrial buildings. The methods apply to systems mounted to the...
This document specifies the design of ceiling mounted radiant panels. This document is applicable to water-based heating and cooling panel systems (free hanging) in residential, commercial and industrial buildings. The methods apply to systems mounted to the...
This part 4 of ISO 18566 establishes guidelines on the control of ceiling mounted radiant heating and cooling panels. The requirements specified by this part 4 of ISO 18566 are applicable only to the components of the heating/cooling systems and the elements which are part of...
There are various types of hydronic radiant heating and cooling systems: ceiling mounted radiant panels, chilled beams, pipe embedded ceilings, walls, and floors. In those system alternatives, ceiling mounted radiant panels are widely used and frequently installed...
026830-000000-000000
(Footnote *) This specification covers ½ in. [12.7 mm] thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. [610 mm] on center and that affords a surface suitable to receive water-based texture and other decoration. This product is...
1.1 This specification covers 1/2 in. [12.7 mm] thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. [610 mm] on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also...
1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also...
1.1 This specification covers 1/2 in. (12.7 mm) thick gypsum ceiling board designed for use on interior ceilings with framing spaced not more than 24 in. (610 mm) on center and that affords a surface suitable to receive water-based texture and other decoration. This product is also...
This document specifies the design, test conditions and methods for the determination of the cooling and heating capacity and control of radiant heating and cooling panels with an open air gap. This document applies to all types of prefabricated radiant panels that are part of...
ISO 18566-1:2017 specifies the design, test conditions and methods for the determination of the cooling and heating capacity and control of radiant heating and cooling panels with an open air gap. This document applies to all types of prefabricated radiant panels that are part...