Deals with the installation of new factory-made insulated chimneys designed to serve appliances with chimneys of nominal internal diameters 100 mm, 125 mm, 150 mm and 200 mm, with an appendix giving information on cleaning and maintenance.
Deals with design, construction and testing. Maximum heat output 45 kW. Appendices cover remedial action for defective chimneys, and cleaning and maintenance.
This standard applies to the design, installation, maintenance, and inspection of all chimneys, fireplaces, venting systems, and solid fuel-burning appliances. Purpose The primary concern of this standard is the removal of waste gases; the reduction of fire hazards associated with the...
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
Recommendations for the design and installation of services, storage of liquid fuels and the installation of chimneys for agricultural buildings and structures.
025610-000000-000000
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This European Standard covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney...
This European Standard covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney...
1.1 This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. 1.2 The...
1.1 This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. 1.2 The...
001030-000000-000000
This European Standard covers electrically operated metal fans for chimneys that are able to create a stable positive or negative pressure for the chimney. This European Standard covers fans installed inline in the connecting flue pipe (inline fans) or mounted on the chimney...