This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of application of the relevant test method. Classification on the basis of extended application...
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084-1. This document covers the design of the following three basic...
This Japanese Industrial Standard specifies the methods for determination of carbon monoxide in flue gas, which is generated from the combustion of fuel and waste, metal refining, chemical reaction processes, etc. and is exhausted to flue, chimney, duct, etc. (hereafter referred to as...
This Japanese Industrial Standard specifies the methods for determination of oxygen in flue gas, which is generated from the combustion of fuel and waste, metal refining, chemical reaction processes, etc. and is exhausted to flue, chimney, duct, etc. (hereafter referred to as "duct")
1.1 This practice covers the minimum requirements for installing clay flue lining for residential concrete or masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided...
Diese Norm gilt für Anforderungen für Planung und Ausführung von Einrichtungen (Verkehrswege und Standflächen), die zur Durchführung der Schornsteinfegerarbe
This part of IEC 62282 applies to small stationary fuel cell power systems serving as a heating appliance providing both electric power and useful heat with or without a supplementary heat generator providing peak load function. This standard applies to fuel cell power systems that are intended to...
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084 1. This document covers the design of the following three basic...
4.1 This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive chemical...
ul-441.11 Gas Vents UL 441 1 Scope 1.1 These requirements cover Types B and BW gas vents and Types B and BW gas vent roof jacks intended for venting gas appliances equipped with draft hoods to burn only gas. Type B vents are also intended for use with other Category I appliances that specify they...
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars. Chimney...
This Standard specifies matters concerning determination of the presence of asbestos in samples taken from building products; namely, the analytical sample preparation (primary and secondary analytical samples), the qualitative analysis method using an X -ray diffractometer and a dispersion...
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing and nonload bearing applications in all forms of walling including single leaf, cavity,...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete flue...
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing and non-load bearing applications in all forms of walling including single leaf, cavity,...