This Standard covers the dimensional and general data for coiled spring pins recognized as American National Standard, which are widely used in general industrial applications. The inclusion of dimensional data in this Standard is not intended to imply that all products described are...
This Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 mm to 20 mm inclusive. NOTE: Spring-type straight pins, coiled, standard duty and...
1. SCOPE. This standard specifies the material, heat treatment, gauging and physical properties for metric coiled spring pins intended for general use.
Requirements for patented cold drawn plain carbon steel round wire; chemical composition, standard sizes and tolerances, methods of testing and mechanical properties, including tensile strength ranges, and packing and identification data.
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 0,8 mm to 20 mm inclusive. NOTE Spring-type straight pins,...
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 1,5 mm to 8 mm inclusive. NOTE Spring-type straight pins, coiled,...