IEC 61076-3-120:2016 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods. The products...
This part of IEC 61076-3 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods. The products...
This part of IEC 61076-3 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods. The products...
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
The minimum number of D.C. ground terminals to be allocated to each IEC 60603-2 connector.
This part of IEC 1754 defines the standard interface dimensions for the Type CF08 family of connectors
Applies to plugs and connector systems for hearing aids and specifies the dimensions and their tolerances essential for ensuring interchangeability.
This sectional specification covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features a push-pull coupling mechanism and cylindrical butting ferrules. The optical...
Specifies the 15-pin connector and the assignment of connector pin numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) where CCITT Recommendations X24, X26 and X27 apply.
This International Standard establishes specifications and test requirements for a high-speed two-part connector with integrated shielding function for use as a printed board connector in industrial environments. The connectors connect a backplane to printed boards.
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of...
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This...
Defines the standard interface dimensions for the type Mini-MPO family of connectors.
Defines the standard interface dimensions for the type SMI (small multimedia interface) family of connectors.
This part of EN 61754 defines the standard interface dimensions for the type F-SMA family of connectors.
This part of 61754 defines the standard interface dimensions for the type LX.5 family of connectors.