This SAE Standard covers complete general and dimensional specifications for the various types of tube fittings intended for general application in the automotive, appliance, and allied fields. See SAE J1131 for the performance requirements of reusable (push to connect) fittings intended for...
1.1 This test method covers the determination of fatigue properties of nominally homogeneous materials by the use of test specimens subjected to uniaxial forces. It is intended as a guide for fatigue testing performed in support of such activities as materials research and development, mechanical...
This standard includes the basic screw thread dimensional and acceptability requirements for common screw thread forms and applications. Design and use information are also provided when necessary. Specific requirements for particular screw threads, gages, etc.,...
1.1 This test method covers the determination of fatigue properties of nominally homogeneous materials by the use of test specimens subjected to uniaxial forces. It is intended as a guide for fatigue testing performed in support of such activities as materials research and development, mechanical...
1.1 This test method covers the determination of fatigue properties of nominally homogeneous materials by the use of test specimens subjected to uniaxial forces. It is intended as a guide for fatigue testing performed in support of such activities as materials research and development, mechanical...
This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures. The bottle overflow and body dimensional tolerances are detailed. The test apparatus for determining bottle capacity consists of a balance, pipet, graduated...
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1: Fastener ductility information is presented in Table 2 and dimensional information in Tables 3-65. (A) All dimensions given in inches. (A) All dimensions are given in inches. (A)...
The recognized documents covering metric screw threads for use by all divisions of GM shall be the following: ASME B1.3M - Screw Thread Gaging Systems for Dimensional Acceptability. ASME B1.13M - Metric Screw Threads - M Profile ASME B1.16M - Gages and Gaging for...
This Standard delineates the dimensional data for the inch series helical coil screw thread inserts and the threaded holes into which they are installed. Both free-running and screw-locking types having unified fine and unified coarse thread series from size #1 through...
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. TABLE 1 Classification and Identification Index Type Style Style Identification Table I-Nails (NL) 1. Brads BR 3 2. Barrel BL 4 3. Boat BTH/BTL 5 4. Box A BXA 6 Box B BXB 7 5. Broom BM 8 6....
1.1 This test method covers the determination of fatigue properties of nominally homogeneous materials by the use of test specimens subjected to uniaxial forces. It is intended as a guide for fatigue testing performed in support of such activities as materials research and development, mechanical...
This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures. The bottle overflow and body dimensional tolerances are detailed. The test apparatus for determining bottle capacity consists of a balance, pipet, graduated...
The 1986 edition of this Standard was a combination of ANSI B1.3-1979 and ANSI B1.3M-1981. These earlier versions of this Standard were based upon the following instructions as defined by the B1 Committee at its meeting on October 7, 1976, which charged the B1.3 Subcommittee with the responsibility...
Coverage. This specification covers dimensional requirements on drill-stem members (except drill pipe), including threaded connections, gaging practice, and master gages therefor. It also covers dimensional requirements on small diameter work strings, rotary tables,...
This specification covers the thread configuration and dimensions for finishes for plastic bottles with screw-type closures. The bottle overflow and body dimensional tolerances are detailed. The test apparatus for determining bottle capacity consists of a balance, pipet, graduated...
This specification covers dimensional requirements on threads and thread gages and stipulations on gaging practice, gage specifications and certification as well as the instruments and methods for the inspection of threads for line pipe, round-thread...
Coverage. This specification covers Grade C-75 casing and tubing and C-95 casing in the sizes and wall thicknesses shown in the standard lists (Tables 1.1 and 1.2), and the dimensional tables (Tables 6.1 through 6.6). It also includes requirements for couplings and thread protectors....