Coverage This standard specifies the technical delivery conditions for steel drill pipe with upset pipe body ends and welded on tool joints for use in drilling and production operations in petroleum and natural gas industries for three product specification levels...
COVERAGE This specification covers Group 1 and Group 3 drill pipe as described below in the designations and wall thicknesses as shown in the standards list, Table 1, and in the dimensional tables (Table 7 and Table 8). The requirements of this specification apply to both Groups...
The recently released Standard TS-1™specification outlines manufacturing requirements for drill pipe used in a sourservice environment. Manufacturing drill pipe joints to this specificationallows you to control material properties, testing, dimensions, and...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
FOREWORD This bulletin is under the jurisdiction of the Subcommittee on Standardization of Tubular Goods. This bulletin is not intended as a design manual. Its purpose is to provide minimum performance properties on which the design of casing, tubing, and drill pipe strings may be...
Coverage. This specification covers casing, tubing, work tubing, drill pipe and casing liners in the sizes and wall thicknesses applicable to the various grades of pipe as shown in the standard lists (Tables 1.1 through 1.5) and in the dimensional tables (Tables 6.1 through 6...
Coverage. This document presents test procedures and performance standards for devices which attach to drill pipe and are intended to protect either the drill pipe or the casing from wear during drilling. Such devices are commonly known as drill...
This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in petroleum and natural gas industries for three product specification levels (PSL-1,...
OBJECTIVE Perform controlled laboratory tests to find the range of operating conditions that existing rubber protectors of various brands can now meet. This will aid A.P.I. in establishing the following minimum requirements: 1. Side load for slippage to occur. 2. Number of hours for destruction to...
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN) ISO 15546:2002 "Petroleum and natural gas industries - Aluminium alloy drill...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
Foreword This NACE state-of-the-art report includes descriptions of monitoring techniques and corrosion control programs that have been used on drilling rigs in many different regions of the world. Field information from tests evaluating corrosion control of drill pipe, casing,...