1.1 This test method covers evaluation of the ferrous corrosion control characteristics of water-miscible metalworking fluids. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.2.1 Exception-Note 1 contains inch-pound...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
1.1 This test method covers evaluation of the ferrous corrosion control characteristics of water-miscible metalworking fluids. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.2.1 Exception-Note 1 contains inch-pound...
1.1 This test method covers evaluation of the ferrous corrosion control characteristics of water-miscible metalworking fluids. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.2.1 Exception-Note 1 contains inch-pound...
This test method covers evaluation of the ferrous corrosion control characteristics of water-miscible metalworking fluids. The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. Exception-Note 1 contains inch-pound units since the...
This document defines terms relating to rock drill rigs and rock reinforcement rigs, including their intended use, working methods, types, and main components. It also provides (see Annex A) several classifications of rock drill rigs, based on intended use, mobility and type of...
This International Standard specifies the technical delivery conditions for steel drill-pipes with upset pipe-body ends and weld-on tool joints for use in drilling and production operations in petroleum and natural gas industries for three product specification levels (PSL-1, PSL-2...
This International Standard covers dimensional requirements on thread gauges, stipulations on gauging practice, gauge specifications for aluminium alloy drill pipes thread connections based on (EN) ISO 15546:2002 "Petroleum and natural gas industries - Aluminium alloy drill pipe".
This International Standard specifies the technical delivery condition, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes manufactured in accordance with ISO 15546. This International...
This International Standard specifies the technical delivery conditions, manufacturing process, material requirements, configuration and dimensions, and verification and inspection procedures for aluminium alloy drill pipes with or without attached steel tool joints, for use in...
This International Standard applies to design and operating limits for drill strings containing aluminium alloy pipes manufactured in accordance with ISO 15546.
ISO 19399:2016 specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable for almost all coat-substrate combinations and also allows determination of the single film...
This International Standard specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable for almost all coat-substrate combinations and also allows determination of the single...
This European Standard applies to Exterior-grade Compact laminates of thickness 2 mm and greater produced by using a high pressure process. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather conditions such as direct sunlight rain and frost....
This Part of EN 438 applies to Exterior-grade Compact laminates of thickness 2 mm and greater produced by using a high pressure process. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather conditions such as direct sunlight rain and frost. Two...
This International Standard specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable for almost all coat-substrate combinations and also allows determination of the single...
This standard shall apply to design and operating limits for the drill strings containing aluminium alloy pipes manufactured in accordance with ISO 15546:2002.
4.1 Cast-in-place cylinder strength relates to the strength of concrete in the structure due to the similarity of curing conditions because the cylinder is cured within the slab. However, due to differences in moisture condition, degree of consolidation, specimen size, and length-diameter...
This Japanese Industrial Standard specifies the requirements for seamless steel tubes used in casing tubes, core tubes and drill rods for drilling (hereafter referred to as tubes), which are used for test-drilling or drilling of hot springs, wells, mines, etc. NOTE This...