This Standard gives the safety requirements specific to dumpers as defined in JIS A 8308 [haul trucks and rough terrain haulers (including compact dumpers and compact dumpers with a standing opera tor position)] as well as those of derivated machinery. It does not apply to ordinary...
This document covers commercially available, two and four wheel driven, light trucks of less than 9,000 kg (20,000 lb) GVWR and associated optional equipment. Types include pickup trucks, sport utility vehicles, passenger, cargo, and delivery vans. Also included are chassis and cab,...
This specification covers diesel or gasoline engine driven, four-wheel, two-rear-wheel drive, truck chassis, trucks and truck tractors having minimum gross vehicle weights (GVW) of 6350 to 9530 kilograms (kg) (14,000 to 21,000 pounds), for normal operating conditions. Vehicles...
This specification covers manually fed, spray-type, stationary rack, automatically controlled, dump type, chemical sanitizing commercial dishwashing machines. Dishwashing machines shall be of the following types, styles, classes: type I - Straight-through model, 34 in. nominal table height....
1.1 This specification covers manually fed, spray-type, stationary rack, automatically controlled, dump type, chemical sanitizing commercial dishwashing machines.
This specification covers manually fed, spray-type, stationary rack, automatically controlled, dump type, chemical sanitizing commercial dishwashing machines. Dishwashing machines shall be of the following types, styles, classes: type I - Straight-through model, 34 in. nominal table height....
This specification covers manually fed, spray-type, stationary rack, automatically controlled, dump type, chemical sanitizing commercial dishwashing machines. Dishwashing machines shall be of the following types, styles, classes: type I - Straight-through model, 34 in. nominal table height....
This specification covers V-blade, reversible blade, and rollover blade displacement type snowplows, mounted on a four wheel, four wheel drive (4 × 4) commercial diesel-engine-driven
Purpose and Scope This Standard is intended as a guide to assist manufacturers of forage transporters (front and rear unloading pull type, chassis mounted, and truck mounted forage boxes and dump wagons), forage harvesters and forage blowers to make the operation of any one machine...
This specification covers manually fed, spray-type, stationary rack, automatically controlled, dump type, chemical sanitizing commercial dishwashing machines. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to...
This specification covers manually fed, spray-type, stationary rack, automatically controlled, dump type, chemical sanitizing commercial dishwashing machines. Dishwashing machines shall be of the following types, styles, classes: type I - Straight-through model, 34 in. nominal table height....