- Trained on our vast library of engineering resources.
loading
ARP1340A - Periodic Surveillance Procedures for Horizontal Dynamic Balancing Machines
December 17, 2012 - SAE International

This document specifies those requirements and procedures for periodic tests to insure maintenance of balance machine capabilities for balancing jet engine components. It will specify: (a) Requirements for tests (b) Calibration tests (c) Residual unbalance and accurate angle and...

ARP1340 - PERIODIC SURVEILLANCE PROCEDURES for HORIZONTAL DYNAMIC BALANCING MACHINES
December 16, 2002 - SAE International

This document specifies those requirements and procedures for periodic tests to insure maintenance of balance machine capabilities for balancing jet engine components. It will specify: (a) Requirements for tests (b) Calibration tests (c) Residual unbalance and accurate angle and...

ARP1202 - BALL TYPE SLAVE BEARINGS FOR ROTOR SUPPORT IN DYNAMIC BALANCING MACHINES
July 1, 1973 - SAE International

This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in dynamic balancing machines.

ARP1340B - Periodic Surveillance Procedures for Horizontal Dynamic Balancing Machines
July 2, 2018 - SAE International

This Technical Report has been declared "CANCELLED" as of November 2017. By this action, this document will remain listed in the respective index, if applicable. Cancelled Technical Reports are available from SAE.

GMW17844 - Tire and Wheel Assembly Dynamic Balancer Test
August 1, 2017 - GMW
A description is not available for this item.
MTW235 - Micro-Poise MTW-235 Dynamic Balancer Procedure Manual
August 1, 2010 - GMNA
A description is not available for this item.
ARP1202B - Balancing Machines, Dynamic, Ball Type Slave Bearings for Rotor Support
April 25, 2019 - SAE International

This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in dynamic balancing machines.

ARP1202A - BALANCING MACHINES, DYNAMIC, BALL TYPE SLAVE BEARINGS FOR ROTOR SUPPORT
February 1, 1992 - SAE International

This ARP specifies both the nominal dimensions and the tolerances for a series of ball bearings with semifinished inside diameters which are suitable for supporting gas turbine rotating components in dynamic balancing machines.

GMW15370 - Wheel Balance Weight Dynamic Retention Test
December 1, 2018 - GMW
A description is not available for this item.
IETF RFC 3074 - DHC Load Balancing Algorithm
February 1, 2001 - IETF

This document proposes a method of algorithmic load balancing. It enables multiple, cooperating servers to decide which one should service a client, without exchanging any information beyond initial configuration. The server selection is based on the servers hashing client Media Access...

ISO 16084 - Balancing of rotating tools and tool systems
October 1, 2017 - ISO

This document specifies requirements and provides calculations for the permissible static and dynamic residual unbalances of rotating single tools and tool systems. It is based on the guideline that unbalance related centrifugal forces induced by the rotational speed do not harm the spindle...

BS 3853 - Specification for mechanical balancing of marine main turbine machinery
March 23, 1966 - BSI

For rotors of marine main propulsion turbines (maximum design operational speed 9000 rev/min), associated reduction gear elements, couplings and torsion shafts; excluding propeller shafting. Methods of balancing (both static and dynamic), determination of maximum permissible...

ARP4162B - Balancing Machine Proving Rotors
March 17, 2017 - SAE International

This SAE Aerospace Recommended Practice (ARP) specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines.

ARP4162A - Balancing Machine Proving Rotors
July 19, 2011 - SAE International

This SAE Aerospace Recommended Practice (ARP) specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines.

ARP4162 - BALANCING MACHINE PROVING ROTORS
September 28, 1993 - SAE International

This SAE Aerospace Recommended Practice specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines.

ISO 1925 - Mechanical Vibration - Balancing - Vocabulary
April 1, 2001 - ISO

This International Standard establishes, in English and in French, a vocabulary on balancing. An alphabetical index is provided for each of the two languages. A general vocabulary on vibration and shock is given in ISO 2041. NOTE Terms in boldface in the definitions are themselves defined...

JIS B 7737 - Balancing Machines
April 1, 1995 - JSA
A description is not available for this item.
ASA 42 - BALANCING TERMINOLOGY
ASA
A description is not available for this item.
Procedures for balancing planar linkages using rotating counterweights
July 1, 2010 - ESDU

This Data Item presents four procedures for the design of counterweights which, when fixed to shafts rotating with constant angular velocity, improve the balance of machines that incorporate single degree-of-freedom, planar, multibar linkage mechanisms. The frame shaking force† and/or the...

Advertisement