This part of EN ISO 19014 specifies general principles for the development and testing of safety‐related parts of machine‐control systems (MCS) in earth‐moving machinery and its equipment, as defined in EN ISO 6165.
This part of EN ISO 19014 specifies general principles for software design, test and signal transmission requirements of safety‐related parts of machine‐control systems (MCS) in earth‐moving machinery and its equipment, as defined in EN ISO 6165.
This International Standard specifies the minimum access openings on earth-moving machinery as defined in IS0 6165 for a) hand access, b) head access, c) body access, d) arm access, e) two-handed access It provides engineers and designers with information in order that the access...
This part of EN ISO 19014 specifies general principles for environmental testing of electronic and electrical components used on safety‐related parts of earth‐moving machinery and its equipment, as defined in EN ISO 6165.
This International Standard specifies the minimum access openings on earth-rnoving machinery as defined in ISO 6165 for a) hand access, b) head access, c) body access, d) arm access, e) two-handed access. It provides engineers and designers with information in order that the access openings...
This part of ISO 19014 specifies general principles for software development and signal transmission requirements of safety-related parts of machine-control systems (MCS) in earth-moving machinery and its equipment, as defined in ISO 6165. Cyber security is out of the scope of...
Specifies the methods of measuring the turning radius, turning diameter, machine clearance diameter, and inside and outside tyre clearance diameters, described in the horizontal plane by a wheeled earth-moving machine with its equipment when executing a turn.
Flux cored arc welding (FCAW) is a welding process that uses an arc between a continuous filler metal electrode and the weld pool. The process is used with shielding from a flux contained within the tubular electrode, with or without additional shielding from an externally supplied gas, and without...
This International Standard specifies the details, dimensions and design of both plug (male) and receptacle (female) which must mate' properly to permit interchangeable use of different makes of electrical connectors providing an auxiliary starting circuit for earth-moving machinery...
This standard provides design procedures and requirements for spatial orientation and direction of movement of controls and displays utilized in tool machines, industrial robots, office machines, earth moving machineries, transport apparatuses (automobiles, railway electric...
1.1 Purpose and Application: 1.1.1 This guide summarizes the technique, equipment, field procedures, data processing, and interpretation methods for the assessment of shallow subsurface conditions using the seismic-reflection method. 1.1.2 Seismic reflection measurements as described in this...
This standard provides recommended selection factors, surface preparation requirements, and references to applicable standard evaluation and quality control tests for interim coatings (rust preventives and vapor phase corrosion inhibitors) that provide temporary corrosion protection to parts, such...
This International Standard specifies a test method to measure the drawbar pull performance of self-propelled earth-moving machinery and their combination with mounted or trailed equipment, with or without payload. It covers the following criteria measured against travel speed...