This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (antirotational), heat shrinkable boot, and / or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class N : - 65...
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following conditions. The mating connectors are listed in EN 3660-002. Temperature range, Class N : 65 °C to...
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (antirotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class N : 65 °C...
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed for heat shrinkable boots, for use under the following conditions. Associated electrical connector(s) : EN 3660-002 Temperature range Class N : − 65 °C to 200 °C Class W : − 65 °C to 175 °C Class K...
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions. Associated electrical connector(s) : EN 3660-002 Temperature range Class N : − 65 °C to 200 °C Class W : − 65 °C to 175 °C...
This product standard defines a range of cable outlets, style A, straight, unsealed, self-locking, with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175...
This product standard defines a range of cable outlets, style A, 90°, unsealed, self-locking, with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C...
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001...
This specification covers an outlet valve which has a plastic valve seat, cover and a rubber disk. The valve is a component of a chemical protective mask (see 6.1).
This product standard defines a range of cable outlets, style K, 90º, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE Class N in EN 3660-001 cross refers to Class F in EN 3660-066...
This product standard defines a range of cable outlets, style K, 90º, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE Class N in EN 3660-001 cross refers to Class F in EN3660-035....
This product standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE Class N in EN 3660-001 cross refers to Class F in EN...
This product standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE Class N in EN 3660-001 cross refers to Class F in EN...
This European Standard defines a range of memory metal rings, style Z, for terminating cable screens to cable outlets. The mating connectors and applicable cable outlets are listed in EN 3660-002.
This product standard defines a range of memory metal rings for terminating cable screens to connector cable outlets. The mating connectors and applicable cable outlets are listed in EN 3660-002.