These specifications define the performance characteristics of acceptable electroless nickel-phosphorus alloy platings for metallic substrates, in either the heat treated or as deposited condition. The coating process shall be lead and cadmium free.
1.1 This specification covers requirements for autocatalytic (electroless) nickel-phosphorus coatings applied from aqueous solutions to metallic products for engineering (functional) uses. 1.2 The coatings are alloys of nickel and phosphorus produced by autocatalytic chemical...
This specification defines the performance characteristics of an acceptable electroless nickel plated coating.
1) SCOPE: THIS SPECIFICATIONS COVERS BASIC REQUIREMENTS FOR CORROSION RESISTANCE OF El3CCROLESS NICKEL COATINGS ON PARTS MADE OF ZINC DIE CASTING ALLOY (ZAMAK)
1.1 This specification covers requirements for autocatalytic (electroless) nickel-phosphorus coatings applied from aqueous solutions to metallic products for engineering (functional) uses. 1.2 The coatings are alloys of nickel and phosphorus produced by autocatalytic chemical...
This specification covers the requirements for an electroless nickel-thallium-boron or nickel-boron, deposit on various substrates.
The purpose of this test method is to measure the thickness and phosphorous (P) concentration of chemically (electroless) deposited nickel (Ni) coatings by (energy dispersive) X-ray fluorescence (XRF) analysis. The measurement is nondestructive and noncontact, and can be performed...
This specification covers the engineering requirements for electroless deposition of a nickel-thallium-boron or nickel-boron coating on various substrates and properties of the deposit.
This specification sets the requirements for the use of Electroless Nickel/Immersion Gold (ENIG) as a surface finish for printed circuit boards. This specification is intended to set requirements for ENIG deposit thicknesses based on performance criteria. It is intended for use by...
These specifications define the performance characteristics of acceptable electroless nickelphosphorus alloy platings for metallic substrates, in either the heat treated or as deposited condition. The coating process shall be lead and cadmium free.
1. Scope 1.1 This guide gives information about the deposition of autocatalytic nickel for engineering uses (Note 1). It is not intended to be a standardized procedure, but rather a guide for obtaining smooth, adherent, and uniform coatings of a nickel-phosphorus alloy from...
1.1 This guide gives information about the deposition of autocatalytic nickel for engineering uses (Note 1). It is not intended to be a standardized procedure, but rather a guide for obtaining smooth, adherent, and uniform coatings of a nickel-phosphorus alloy from acid-plating...