This document covers un-shielded balanced single twisted pair data cable intended for use in surface vehicle cables for 100 Mbps Ethernet applications. The tests in this document are intended to qualify cables for normal operation in an automotive environment while...
This SAE Standard covers un-shielded balanced single twisted pair data cable intended for use in surface vehicle cables for ≤100 Mb/s Ethernet applications. The tests in this document are intended to qualify cables for normal operation in an automotive environment while...
This standard covers un-shielded (JUTP) and shielded (STP) balanced single twisted pair jacketed data cable intended for use in surface vehicle cables for 1000BASE-T1 ethernet PHY (1 Gb/s) applications. The tests in this standard are intended to qualify cables for normal...
099900-000000-000000
This booklet is intended to allow the reader to satisfactorily plan an entertainment lighting network. It is not recommended that you undertake the actual installation of the network, unless you have the technical skills and proper tools to do so. This booklet is not a comprehensive discussion of...
This part of IEC 62783 covers indoor cables and specifies the definitions and requirements of twin-axial cables used in digital communication systems. This document, which is a family specification, gives additional requirements for twinax cables for use in IEEE Std 802.3...
600790-000470-000000
This standard applies to: a) commissioning new Ethernet transport circuits at 1G, 10G and 100G; NOTE: The tests can be used to commission circuits on networks on a green field build or networks on a brown field build. b) commissioning new Ethernet services at 1G, 10G and 100G line...
IEC 60079-47:2021(E), which is a technical specification, specifies requirements for the construction, marking and documenting of apparatus, systems and installations for use with the 2-Wire Intrinsically Safe Ethernet concept (2-WISE), such as the physical layer specification for 2-Wire...
This part of IEC 60079, which is a technical specification, specifies requirements for the construction, marking and documenting of apparatus, systems and installations for use with the 2-Wire Intrinsically Safe Ethernet concept (2-WISE), such as the physical layer specification for 2-Wire...
This specification provides a test methodology for characterizing the performance of aviation-grade connectors that support Ethernet data bus applications. Specific electrical parameters must be measured to determine a connector's suitability to support sustained, error-free Ethernet...
ISO/IEC TR 11801-9906:2020(E) covers channel specifications, for channels constructed from balanced 1 pair cabling components, primarily intended for use in industrial automation and process control applications. The channel specifications are consistent with corresponding IEEE 802.3...
This document covers channel specifications, for channels constructed from balanced 1-pair cabling components, primarily intended for use in industrial automation and process control applications. The channel specifications are consistent with corresponding IEEE 802.3 single-pair...