Scope. This specification covers molded cups, 2 inches in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing hydraulic brake fluid of non-mineral oil type.
This European Standard specifies the design, testing and marking requirements for caps and plugs used to form a pressure tight seal with liquefied petroleum gas (LPG) cylinder valves and pressure vessel valves. Sealing caps and plugs provide an additional seal for self-closing...
This European Standard specifies the design, testing and marking requirements for caps and plugs used to form a pressure tight seal with liquefied petroleum gas (LPG) cylinder valves and pressure vessel valves. Sealing caps and plugs provide an additional seal for self-closing...
Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.
This European Standard sets out the minimum requirements relating to the material, design, construction, filling, testing and inspection at time of manufacture of non-refillable, transportable small steel cylinders and their closures of water capacities up to and including 120 ml...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders containing compressed gas, liquefied gas and mixtures thereof. It is...
This European Standard specifies procedures for the periodic inspection and testing, of transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This European Standard is applicable to welded and brazed steel LPG cylinders with a...
This document covers the mechanisms associated with the power cylinder system which might affect blow-by. It will not discuss in detail the blow-by mechanisms from other systems or engine subsystems.
This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gascylinders, pressure drums and tubes...
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or tubes not exceeding a water capacity of 450 l containing compressed gas,...
This European Standard specifies the requirements for testing, drying, purging and cool-down of the refrigerated liquefied gas storage tanks. This European Standards deals with the design and manufacture of site built, vertical, cylindrical, flat-bottomed steel tanks for...
This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gascylinders, pressure drums and tubes...
This European Standard specifies general requirements for the materials, design, construction and installation of the metallic components of refrigerated liquefied gas storage tanks. This European Standard deals with the design and manufacture of site built, vertical,...
This European Standard specifies general requirements for materials, design and construction of the concrete components of the refrigerated liquefied gas storage tanks. This European Standard deals with the design and manufacture of site built, vertical, cylindrical,...