This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces onboard Naval surface ships.
This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces on board Naval surface ships. The fan-coil assemblies should be of the following types, sizes, and capacities, as specified (see 6...
Scope. This standard applies to Fan-coil Units as defined in Section 3.16. Exclusions. This standard does not apply to Central-station Air-handling Units as defined in AHRI Standard 430. This standard does not apply to unit ventilator units as defined in AHRI Standard 840. This...
Scope. This standard applies to Fan-coil Units as defined in Section 3.16. Exclusions. This standard does not apply to Central-station Air-handling Units as defined in AHRI Standard 430. This standard does not apply to unit ventilator units as defined in AHRI Standard 840. This...
This standard applies to Room Fan-Coils, defined in Section 3, having air-delivery capacities of 1500 cfm [0.7080 m3/s] or less. Purpose. The purpose of this standard is to provide for Room Fan-Coils: definitions; classifications; test requirements; rating requirements;...
This specification covers horizontal and vertical type air conditioning fan-coil units for use in heating and air conditioning applications aboard Naval ships.
This specification covers horizontal and vertical type air conditioning fan coil units for use in heating, ventilating, and air conditioning (HVAC) systems aboard Naval ships.
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. The standard covers both air free delivery and air ducted units with a maximum...
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. The standard covers both air free delivery and air ducted units with a maximum...
Methods of testing and rating sound power emission resulting from the operation of air-moving parts of fan coil units, unit heaters and coolers as defined in Part 3, when used with ducting. Instructions for calculations and for presentation of test results comprising sound power...