DIN EN 16583

Heat exchangers - Hydronic room fan coils units - Determination of the sound power level

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2015
Status: active
Page Count: 24
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating.

The standard covers both air free delivery and air ducted units with a maximum external static pressure due to duct resistance of 120 Pa max.

This European Standard provides methods for the determination of the acoustical performance of fan coil units, defining standard working condition and installation.

It is not the purpose of this standard to specify the tests used for production or field testing.

NOTE For the purpose of remaining clauses, the term "unit" is used to mean "fan coil unit" as defined in 3.1 of EN 1397:2015.

Document History

August 1, 2023
Heat exchangers - Hydronic room fan coils units - Determination of the sound power level
A description is not available for this item.
May 1, 2020
Heat exchangers - Hydronic room fan coils units - Determination of the sound power level; German and English version prEN 16583:2020
A description is not available for this item.
DIN EN 16583
October 1, 2015
Heat exchangers - Hydronic room fan coils units - Determination of the sound power level
This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or...

References

Advertisement