loading
MIL-PRF-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
December 13, 2004 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces onboard Naval surface ships.

MIL-A-23798 - AIR CONDITIONER, FAN-COIL ASSEMBLY
March 6, 1995 - NPFC

This specification covers prefabricated fan-coil assemblies for use in conjunction with a chilled water system for air conditioning spaces on board Naval surface ships. The fan-coil assemblies should be of the following types, sizes, and capacities, as specified (see 6...

AHRI 440 I-P - Performance Rating of Fan-coil Units
January 1, 2019 - AHRI

Scope. This standard applies to Fan-coil Units as defined in Section 3.16. Exclusions. This standard does not apply to Central-station Air-handling Units as defined in AHRI Standard 430. This standard does not apply to unit ventilator units as defined in AHRI Standard 840. This...

AHRI 441 SI - Performance Rating of Fan-coil Units
January 1, 2019 - AHRI

Scope. This standard applies to Fan-coil Units as defined in Section 3.16. Exclusions. This standard does not apply to Central-station Air-handling Units as defined in AHRI Standard 430. This standard does not apply to unit ventilator units as defined in AHRI Standard 840. This...

UFGS-23 82 19.00 40 - FAN COIL UNITS
NAVY
A description is not available for this item.
AHRI 440 - Performance Rating of Room Fan-Coils
January 1, 2008 - AHRI

This standard applies to Room Fan-Coils, defined in Section 3, having air-delivery capacities of 1500 cfm [0.7080 m3/s] or less. Purpose. The purpose of this standard is to provide for Room Fan-Coils: definitions; classifications; test requirements; rating requirements;...

MIL-A-52670 - AIR-CONDITIONING COMPONENT: FAN-COIL ROOM UNITS
NPFC
A description is not available for this item.
MIL-PRF-24775 - AIR CONDITIONING FAN COIL UNITS, HORIZONTAL AND VERTICAL TYPES, NAVAL SHIPBOARD
January 31, 2005 - NPFC

This specification covers horizontal and vertical type air conditioning fan-coil units for use in heating and air conditioning applications aboard Naval ships.

MIL-A-24775 - AIR CONDITIONING FAN COIL UNITS, HORIZONTAL AND VERTICAL TYPES, NAVAL SHIPBOARD
July 13, 1992 - NPFC

This specification covers horizontal and vertical type air conditioning fan coil units for use in heating, ventilating, and air conditioning (HVAC) systems aboard Naval ships.

DIN EN 16583 - Heat exchangers - Hydronic room fan coils units - Determination of the sound power level
October 1, 2015 - DIN

This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. The standard covers both air free delivery and air ducted units with a maximum...

DS/EN 16583 - Heat exchangers – Hydronic room fan coils units – Determination of the sound power level
August 31, 2015 - DS

This European Standard applies to hydronic fan coil units (FCU) as factory-made single assemblies which provide the functions of cooling and/or heating but do not include the source of cooling or heating. The standard covers both air free delivery and air ducted units with a maximum...

ISO DIS 17553 - ROOM FAN-COIL UNITS - TESTING AND RATING FOR PERFORMANCE
ISO
A description is not available for this item.
ISO FDIS 17553 - ROOM FAN-COIL UNITS - TESTING AND RATING FOR PERFORMANCE
ISO
A description is not available for this item.
ISO 17553 - ROOM FAN-COIL UNITS - TESTING AND RATING FOR PERFORMANCE
ISO
A description is not available for this item.
ASHRAE STD 79 - METHOD OF TESTING FOR RATING FAN-COIL CONDITIONERS
ASHRAE
A description is not available for this item.
BS 4856-5 - Methods of Testing and Rating Fan Coil Units; Unit Heaters and Unit Coolers Part 5: Acoustic Performance; with Ducting
July 31, 1979 - BSI

Methods of testing and rating sound power emission resulting from the operation of air-moving parts of fan coil units, unit heaters and coolers as defined in Part 3, when used with ducting. Instructions for calculations and for presentation of test results comprising sound power...

BS 8850 - Fan coil unit performance — Determination of specific fan power — Test method
August 31, 2020 - BSI
A description is not available for this item.
Advertisement