1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...
1.1 This practice establishes criteria for the design of amusement rides, devices and major modifications to amusement rides and devices manufactured after the effective date of publication except as noted in 1.2. 1.2 This practice shall not apply to: 1.2.1 Patron directed amusement rides or...
1.1 This specification outlines the performance and design requirements for removable mesh safety barriers used for barriers for swimming pools, hot tubs, and spas to reduce the incidence of injuries or death for infants and children up to and including five years of age. 1.2 The values stated in...
1.1 This specification covers hot-dipped galvanized welded steel pipe in sizes ranging from 1.315-8.625 in. (33.4 -219.1?mm) outside diameter (OD) inclusive, with nominal (average) wall thickness as given in Table 1 and Table 2. Pipe having other dimensions (Note 2) may be furnished provided such...
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain link, expanded metal, wire mesh both welded and woven, PVC, and wood. Consult fencing product...
1.1 This guide covers fencing and lighting only. More sophisticated security systems may be appropriate for the facility but discussion of these types of systems is beyond the scope of this document. 1.2 The information included in this guide is intended for petroleum bulk storage facilities...
1.1 This specification covers steel fence posts manufactured from hot-wrought sections and intended for use in field and line fencing. 1.2 The posts are available as studded tee and are furnished painted or galvanized, unless otherwise specified. 1.3 The values stated in inch-pound units are...
1.1 This specification covers metallic-coated steel fence fabric having a series of horizontal (line) wires, with vertical (stay) wires either wrapped around the line wire (hinge joint) or fixed with another separate wire to the line wire (continuous stay fixed knot joint), forming rectangular...
This document specifies additional performance and marking requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts from flying particles and fragments. The other applicable requirements for mesh protectors and the...
This document specifies additional performance and marking requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts from flying particles and fragments. The other applicable requirements for mesh protectors and the...
This module covers the design, installation and performance of boundary measures and non-operational land barrier specifications to be installed on land owned by Network Rail (NR). It applies to all boundary measure renewal activities, including like for like, upgrades or enhancements. It applies...
NOTE: This guide specification covers the requirements for chain link and ornamental fencing for high security applications.. Please review the UFC 4-022-03 "New Document Summary Sheet" that discusses Purpose, Application and Use, and Need. Document provides guidance and in some cases...
SCOPE OF THE DOCUMENT The scope of this OSED is not limited to conflict management with other traffic, manned and unmanned. Nevertheless, MOPS derived from this OSED could be limited to traffic conflict management as a first step or a dedicated MOPS could address traffic only. This OSED describes...
4.1 The purpose of this specification is to establish a recognized standard of quality for rigid poly vinyl chloride (PVC) exterior profiles for use in assembling agricultural, commercial, and residential fencing and railing. The term "PVC fence" refers to complete fencing and...
4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...
This practice covers the minimum requirement for and methods of installation for rigid poly(vinyl chloride) (PVC) fencing systems and fence accessories, it is intended to guide those responsible for or concerned with installation of rigid (PVC) fence systems. The procedure for installation...
This specification covers the design, fabrication, and installation practices for wood fences, including fences combined with wood and other materials, that are based on fundamental construction principles combined with long-standing traditional fence building skills. This specification also...