This specification covers all forms of fiber-reinforced concrete that are delivered to a purchaser with the ingredients uniformly mixed. This specification may also apply to fiber-reinforced concrete intended for shotcreting by the dry-mix process when sampling and testing is possible...
Over the past two and one-half decades several metal clad fibers and fabrics have been developed to provide aerospace vehicle designers with a conductive, lighter weight alternative to coated copper, coated stainless steel and steel wire used for cable and wire shielding and harness...
5.1 The properties determined by these test methods are of value in material specifications, qualifications, data base generation, certification, research, and development. 5.2 These test methods are intended for the testing of fibers that have been specifically developed for use as...
This specification covers the requirements for continuous fiber and staple fiber glass strands, including single, plied and multiple wound. It also covers textured glass fiber yarns. It is one of a series to provide a substitute for Military Specifications: MIL-Y-1140 Yarn,...
1.1 This terminology standard covers a repository of terms and classifications essential for the business of Subcommittee?D07.03.
1.1 These test methods cover the procedures for the classification of mineral fiber insulation as flexible, resilient flexible, semirigid, or rigid. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may...
1.1 This standard covers definitions pertaining to non-asbestos fiber-reinforced cement products under the jurisdiction of Committee C17. 1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on...
1.1 This specification covers a reinforced plastic pipe and fittings system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150°F (65.6°C) and 150-psig (1034-kPa) operating pressure and surges up to 275 psig (1896...
1.1 This standard specification covers a standardized method whereby an aromatic polyamide fiber can be evaluated prior to modification where the finished product (formulation of aramid fiber plus some form of treatment) is to be used in asphalt mixtures. The aromatic, polyamide...
1.1 This test method covers the determination of the comparative tensile properties of glass fiber strands, yarns, and rovings in the form of impregnated rod test specimens when tested under defined conditions of pretreatment, temperature, humidity, and tension testing machine speed. This...
1.1 This specification covers machine-made reinforced thermosetting resin pressure pipe (RTRP) manufactured by the filament winding process up to 60 in. nominal size. Included are a classification system and requirements for materials, mechanical properties, dimensions, performance, methods of...
1.1 This test method2 is an analytical procedure using transmission electron microscopy (TEM) for the determination of the concentration of asbestos structures in ambient atmospheres and includes measurement of the dimension of structures and of the asbestos fibers found in the structures...
The purpose of this specification is to allow procurement of defined carbon fiber and fiberglass epoxy prepreg materials corresponding to their statistically derived material properties published in CMH-17 (formerly MIL-HDBK-17). As a result, no qualification or equivalency threshold values...
1.1 This classification covers fiber reinforced carbon-carbon (C-C) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components. The carbon-carbon composites consist of carbon/graphite fibers (from PAN, pitch, or...
1.1 This guide covers the application methods for Specification D2824/D2824M Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos, for application on asphalt built-up roof membranes, modified bitumen roof membranes, bituminous base flashings, concrete surfaces,...
1.1 This test method determines the open-hole tensile strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both) reinforced...
1.1 This specification covers pipe and fittings fabricated by contact molding, for pressures to 150 psi and made of a commercial-grade polyester resin. Included are requirements for materials, properties, design, construction, dimensions, tolerances, workmanship, and appearance. 1.2 This...
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both) reinforced...